Central Air Compressor Co. Medical Air Compressor

Description
3 hp Duplex and Triplex Benefits Low Annual Maintenance Easy Installation Turn Key System Reliability Low Operation Temperature
Description
3 hp Duplex and Triplex Benefits Low Annual Maintenance Easy Installation Turn Key System Reliability Low Operation Temperature

Suppliers

Company
Product
Description
Supplier Links
Medical Air Compressor -  - Central Air Compressor Co.
Warren, MI, USA
Medical Air Compressor
Medical Air Compressor
3 hp Duplex and Triplex Benefits Low Annual Maintenance Easy Installation Turn Key System Reliability Low Operation Temperature

3 hp
Duplex and Triplex

Benefits

Low Annual Maintenance
Easy Installation
Turn Key System
Reliability
Low Operation Temperature

Supplier's Site

Technical Specifications

  Central Air Compressor Co.
Product Category Air Compressors
Product Name Medical Air Compressor
Horse Power 3 HP
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KR2/KR2V Series Rotary Screw Air Compressor - rogers-kr2-kr2v-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 152 to 2621 SCFM (258 to 4455 m³/hr)
Discharge / Operating Pressure 80 to 210 psi (56.3 to 148 m H2O)
Horse Power 100 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ801A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Rotary Screw Compressor Package - AIRCENTER SX - SK - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 9 to 90 SCFM (15.3 to 153 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details