ELECTRIC DRIVEN -- SULLIVAN PALATEK AIR COMPRESSOR
Central Air Compressor Co.
Sullivan Palatek Air Compressor
Electric Driven
Description
From 5 h.p. to 400 h.p.
We offer standard compressors and variable frequency drive compressors.
-
Central Air Compressor Co.
Description
From 5 h.p. to 400 h.p.
We offer standard compressors and variable frequency drive compressors.
Suppliers
From 5 h.p. to 400 h.p.
We offer standard compressors and variable frequency drive compressors.
- From 5 h.p. to 400 h.p.
- We offer standard compressors and variable frequency drive compressors.
Supplier's Site
Technical Specifications
|
Product Category
|
Air Compressors |
|
Product Number
|
Electric Driven |
|
Product Name
|
Sullivan Palatek Air Compressor |
|
Compressor Technology
|
Rotary Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Source
Electric
Mass Flow Capacity
1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure
50 psi (35.19 m H2O)
View Details
Fuji Electric Corp. of America
Power Source
AC Three Phase
Horse Power
0.1000 HP
Mounting
Skid / Base Plate Mounted
View Details
Compressor Technology
Rotary Screw
Mass Flow Capacity
405 SCFM (688 m³/hr)
Discharge / Operating Pressure
205 psi (144 m H2O)
View Details