Central Air Compressor Co. Datasheets for Compressed Air Filters
Compressed air filters are used to remove water, oil, oil vapor, dirt, and other contaminants from a compressed air supply.
Compressed Air Filters: Learn more
| Product Name | Notes |
|---|---|
| Dryer / Filter Clay Desiccant Activated Carbon Combination Molecular Sieve Desiccant Separators Moisture Indicators Air Cooled/Aftercooler 35 to 750 SCFM 1 Phase and 3 Phase Metrafilter 5 Micron Filters Includes... | |
| Flows from < 1 SCFM to 170 SCFM; Ports to 1" NPT Pressure to 5,000 PSIG High efficiency particulate, coalescing and adsorption filters Stainless steel and PTFE filter housings Disposable... | |
| Flows to 1,600 SFM Pressure to 500 PSIG Ports to 3" NPT, BSPF, and BSPT Coalescing, particulate, and adsorption element options Optional indicators / gauges standard on larger housings | |
| Flows to 37,000 SCFM; Ports to 16" Flange ASME code design Floor or line mount Built-in prefilter with coalescing elements | |
| Over 600 conversion elements available Coalescing, particulate, and adsorption filter elements High filtration effciency, low operating costs, long life, high quality Most competitor conversions available | |
| Pressures to 5,000 PSIG Temperatures to 350°F Metal retained filter elements Threaded head to bowl design Available in SAE and NPT porting |