Central Air Compressor Co. Curtis Air Compressors AF Series Automatic Flow Variable Speed

Description
FSCURTIS AF Series Energy Saving Air Compressors use industry leading Variable Speed Drive (VSD) technology to support compressed air demand while using the least amount of input energy as possible. The Automatic Flow (AF) compressors are dependable, energy efficient and will provide years of reliable service. Designed, built and tested in the USA, AF Series is manufactured to the latest ISO 9001: 2000 standards. Our precise pressure control feature maintains steady system pressure while air flow adjusts to system demand, allowing for maximum pay-back on your investment. You pay for the exact amount of energy required to operate your air system and not a penny more.
Description
FSCURTIS AF Series Energy Saving Air Compressors use industry leading Variable Speed Drive (VSD) technology to support compressed air demand while using the least amount of input energy as possible. The Automatic Flow (AF) compressors are dependable, energy efficient and will provide years of reliable service. Designed, built and tested in the USA, AF Series is manufactured to the latest ISO 9001: 2000 standards. Our precise pressure control feature maintains steady system pressure while air flow adjusts to system demand, allowing for maximum pay-back on your investment. You pay for the exact amount of energy required to operate your air system and not a penny more.

Suppliers

Company
Product
Description
Supplier Links
FSCURTIS AF Series Energy Saving Air Compressors use industry leading Variable Speed Drive (VSD) technology to support compressed air demand while using the least amount of input energy as possible. The Automatic Flow (AF) compressors are dependable, energy efficient and will provide years of reliable service. Designed, built and tested in the USA, AF Series is manufactured to the latest ISO 9001: 2000 standards. Our precise pressure control feature maintains steady system pressure while air flow adjusts to system demand, allowing for maximum pay-back on your investment. You pay for the exact amount of energy required to operate your air system and not a penny more.

FSCURTIS AF Series Energy Saving Air Compressors use industry leading Variable Speed Drive (VSD) technology to support compressed air demand while using the least amount of input energy as possible. The Automatic Flow (AF) compressors are dependable, energy efficient and will provide years of reliable service. Designed, built and tested in the USA, AF Series is manufactured to the latest ISO 9001: 2000 standards.
Our precise pressure control feature maintains steady system pressure while air flow adjusts to system demand, allowing for maximum pay-back on your investment. You pay for the exact amount of energy required to operate your air system and not a penny more.

Supplier's Site

Technical Specifications

  Central Air Compressor Co.
Product Category Air Compressors
Product Number AF Series Automatic Flow Variable Speed
Product Name Curtis Air Compressors
Compressor Technology Rotary Screw
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CW Series Air Compressor - fs-curtis-cw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 117 to 639 SCFM (199 to 1086 m³/hr)
Discharge / Operating Pressure 30 to 250 psi (21.11 to 176 m H2O)
Horse Power 30 to 125 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ601A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 5 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressors - Mobilair™ M480 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 1330 to 1700 SCFM (2261 to 2890 m³/hr)
View Details