Central Air Compressor Co. Chicago Pneumatic Stationary Air Compressor Two Stage Gas Driven Compressors

Description
Available in 9 to 30 HP. Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation. Precision engineered in a rugged package; complete with receiver tank, electric and recoil start and an operating pressure up to 175 psi, the RCP will get the job done. RCP Two Stage compressors come with a full 2 Year Warranty (including valves). Features: 12V Electric & Recoil Start Start Key/Panel Solid Cast Iron Cylinder Pull Type Tank Drain Engine Slowdown (Pilot Valve) Fully Enclosed Belt Guard ASME/CRN Tank and Safety Valves Oil Monitor Cold Start Valve
Description
Available in 9 to 30 HP. Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation. Precision engineered in a rugged package; complete with receiver tank, electric and recoil start and an operating pressure up to 175 psi, the RCP will get the job done. RCP Two Stage compressors come with a full 2 Year Warranty (including valves). Features: 12V Electric & Recoil Start Start Key/Panel Solid Cast Iron Cylinder Pull Type Tank Drain Engine Slowdown (Pilot Valve) Fully Enclosed Belt Guard ASME/CRN Tank and Safety Valves Oil Monitor Cold Start Valve

Suppliers

Company
Product
Description
Supplier Links
Chicago Pneumatic  Stationary Air Compressor - Two Stage Gas Driven Compressors - Central Air Compressor Co.
Warren, MI, USA
Chicago Pneumatic Stationary Air Compressor
Two Stage Gas Driven Compressors
Chicago Pneumatic Stationary Air Compressor Two Stage Gas Driven Compressors
Available in 9 to 30 HP. Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation. Precision engineered in a rugged package; complete with receiver tank, electric and recoil start and an operating pressure up to 175 psi, the RCP will get the job done. RCP Two Stage compressors come with a full 2 Year Warranty (including valves). Features: 12V Electric & Recoil Start Start Key/Panel Solid Cast Iron Cylinder Pull Type Tank Drain Engine Slowdown (Pilot Valve) Fully Enclosed Belt Guard ASME/CRN Tank and Safety Valves Oil Monitor Cold Start Valve

Available in 9 to 30 HP.
Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation.
Precision engineered in a rugged package; complete with receiver tank, electric and recoil start and an operating pressure up to 175 psi, the RCP will get the job done. RCP Two Stage compressors come with a full 2 Year Warranty (including valves).

Features:

  • 12V Electric & Recoil Start
  • Start Key/Panel
  • Solid Cast Iron Cylinder
  • Pull Type Tank Drain
  • Engine Slowdown (Pilot Valve)
  • Fully Enclosed Belt Guard
  • ASME/CRN Tank and Safety Valves
  • Oil Monitor
  • Cold Start Valve
Supplier's Site

Technical Specifications

  Central Air Compressor Co.
Product Category Air Compressors
Product Number Two Stage Gas Driven Compressors
Product Name Chicago Pneumatic Stationary Air Compressor
Power Source Gasoline
Mass Flow Capacity ? to 25.25 SCFM (? to 42.92 m³/hr)
Discharge / Operating Pressure ? to 175 psi (? to 123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ901A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 14.7 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Electric Air Compressors - M250E / M255E - Kaeser Compressors, Inc.
Specs
Lubrication Style Oil-less
Mass Flow Capacity 565 to 990 SCFM (960 to 1683 m³/hr)
Discharge / Operating Pressure 125 to 200 psi (87.97 to 141 m H2O)
View Details