Central Air Compressor Co. Chicago Pneumatic Portable Air Compressor Single Stage Electric Driven Compressors

Description
Available in 2 to 3.5 HP. For small business, residence or any compressed air need, the RCP Single Stage Compressor offers high volume, can operate on low amperage 208-230V or 115V* single phase power (*Portable Units), and are mounted on rugged receiver tanks to improve the consistency of your air flow. Features: Solid Cast Iron Cylinder Start - Stop Pressure Control Fully Enclosed Belt Guard ASME/CRN Code Tank and Safety Valves Thermally Protected Electric Motor Easy to View Oil Sight Glass 1/4" Regulator (Portable Units) Durable Polyester Powder-Coated Tank 1 Year Warranty
Description
Available in 2 to 3.5 HP. For small business, residence or any compressed air need, the RCP Single Stage Compressor offers high volume, can operate on low amperage 208-230V or 115V* single phase power (*Portable Units), and are mounted on rugged receiver tanks to improve the consistency of your air flow. Features: Solid Cast Iron Cylinder Start - Stop Pressure Control Fully Enclosed Belt Guard ASME/CRN Code Tank and Safety Valves Thermally Protected Electric Motor Easy to View Oil Sight Glass 1/4" Regulator (Portable Units) Durable Polyester Powder-Coated Tank 1 Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Chicago Pneumatic  Portable Air Compressor - Single Stage Electric Driven Compressors - Central Air Compressor Co.
Warren, MI, USA
Chicago Pneumatic Portable Air Compressor
Single Stage Electric Driven Compressors
Chicago Pneumatic Portable Air Compressor Single Stage Electric Driven Compressors
Available in 2 to 3.5 HP. For small business, residence or any compressed air need, the RCP Single Stage Compressor offers high volume, can operate on low amperage 208-230V or 115V* single phase power (*Portable Units), and are mounted on rugged receiver tanks to improve the consistency of your air flow. Features: Solid Cast Iron Cylinder Start - Stop Pressure Control Fully Enclosed Belt Guard ASME/CRN Code Tank and Safety Valves Thermally Protected Electric Motor Easy to View Oil Sight Glass 1/4" Regulator (Portable Units) Durable Polyester Powder-Coated Tank 1 Year Warranty

Available in 2 to 3.5 HP. For small business, residence or any compressed air need, the RCP Single Stage Compressor offers high volume, can operate on low amperage 208-230V or 115V* single phase power (*Portable Units), and are mounted on rugged receiver tanks to improve the consistency of your air flow.

Features:

  • Solid Cast Iron Cylinder
  • Start - Stop Pressure Control
  • Fully Enclosed Belt Guard
  • ASME/CRN Code Tank and Safety Valves
  • Thermally Protected Electric Motor
  • Easy to View Oil Sight Glass
  • 1/4" Regulator (Portable Units)
  • Durable Polyester Powder-Coated Tank
  • 1 Year Warranty
Supplier's Site

Technical Specifications

  Central Air Compressor Co.
Product Category Air Compressors
Product Number Single Stage Electric Driven Compressors
Product Name Chicago Pneumatic Portable Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Hycomp - Reciprocating Gas Air Compressor - hycomp-reciprocating - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 500 psi (70.38 to 352 m H2O)
Horse Power 0.5000 to 50 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ401A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 1.4 HP
Mounting Skid / Base Plate Mounted
View Details
Variable Speed Compressor - AIRCENTER SFC Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 12.4 to 97.8 SCFM (21.08 to 166 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details