Central Air Compressor Co. Dental Air Compressor

Description
1-5 hp Simplex and Duplex Benefits Low Maintenance Cost Low Operation Temperature No water in Air Lines No Oil in Air Lines
Description
1-5 hp Simplex and Duplex Benefits Low Maintenance Cost Low Operation Temperature No water in Air Lines No Oil in Air Lines

Suppliers

Company
Product
Description
Supplier Links
Dental Air Compressor -  - Central Air Compressor Co.
Warren, MI, USA
Dental Air Compressor
Dental Air Compressor
1-5 hp Simplex and Duplex Benefits Low Maintenance Cost Low Operation Temperature No water in Air Lines No Oil in Air Lines

1-5 hp
Simplex and Duplex

Benefits

Low Maintenance Cost
Low Operation Temperature
No water in Air Lines
No Oil in Air Lines

Supplier's Site

Technical Specifications

  Central Air Compressor Co.
Product Category Air Compressors
Product Name Dental Air Compressor
Horse Power 1 to 5 HP
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 600 Industrial Air Compressor - P600_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 3500 to 7000 SCFM (5949 to 11898 m³/hr)
Discharge / Operating Pressure 40 to 216 psi (28.15 to 152 m H2O)
Horse Power 540 to 1560 HP
View Details
Single-Stage Ring Compressors - VFC300A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details