Parker Hannifin / Automation / Pneumatic - Europe Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Page: 1 2
Product Name Notes
Stainless Steel design Dia 10 - 25mm Bore sizes to ISO 6432 Dia 32 - 125mm Bore sizes to ISO 6431 Magnetic piston as standard Clean design ideal for washdown...
Dia 12 - 100 mmBore size Stroke lengths upto 500mm Single and double acting Magnetic piston as standard Flexible porting options Complete range of mountings and sensors NB: Please...
Dia 16mm to 100mm Bore sizes Stroke up to 200mm Flexible porting options Magnetic pistons as standard Wear compensating piston seals

<< Prev