P5T-C100DGSN175 -- P5T SERIES
Parker Hannifin / Automation / Pneumatic - Europe
P5T Series
P5T-C100DGSN175
Description
Dia 16mm to 100mm Bore sizes
Stroke up to 200mm
Flexible porting options
Magnetic pistons as standard
Wear compensating piston seals
-
Parker Hannifin / Automation / Pneumatic - Europe
Description
Dia 16mm to 100mm Bore sizes
Stroke up to 200mm
Flexible porting options
Magnetic pistons as standard
Wear compensating piston seals
Suppliers
Dia 16mm to 100mm Bore sizes
Stroke up to 200mm
Flexible porting options
Magnetic pistons as standard
Wear compensating piston seals
- Dia 16mm to 100mm Bore sizes
- Stroke up to 200mm
- Flexible porting options
- Magnetic pistons as standard
- Wear compensating piston seals
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
P5T-C100DGSN175 |
|
Product Name
|
P5T Series |
|
Device Type
|
Rod Type
|
Unlock Full Specs
to access all available technical data
Similar Products
Modern Linear Incorporated
Drive Type
Belt Drive
Material
Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Device Type
Rod Type
Stroke or X-Axis Travel
1.97 to 29.53 inch (50 to 750 mm)
Rated Force
112 to 1012 lbs (50.98 to 459 kg)
View Details
ABB Measurement & Analytics
Device Type
Rod Type
Actuation Type
Electrical
Stroke or X-Axis Travel
0.0 to 2.36 inch (0.0 to 60 mm)
View Details