Parker Hannifin / Automation / Pneumatic - Europe P1S Series P1S-S025MS-0040

Description
Stainless Steel design Dia 10 - 25mm Bore sizes to ISO 6432 Dia 32 - 125mm Bore sizes to ISO 6431 Magnetic piston as standard Clean design ideal for washdown Initial lubrication with food grade grease
Description
Stainless Steel design Dia 10 - 25mm Bore sizes to ISO 6432 Dia 32 - 125mm Bore sizes to ISO 6431 Magnetic piston as standard Clean design ideal for washdown Initial lubrication with food grade grease

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel design Dia 10 - 25mm Bore sizes to ISO 6432 Dia 32 - 125mm Bore sizes to ISO 6431 Magnetic piston as standard Clean design ideal for washdown Initial lubrication with food grade grease

Stainless Steel design

  • Dia 10 - 25mm Bore sizes to ISO 6432
  • Dia 32 - 125mm Bore sizes to ISO 6431
  • Magnetic piston as standard
  • Clean design ideal for washdown
  • Initial lubrication with food grade grease
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number P1S-S025MS-0040
Product Name P1S Series
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
STEPPER LINEAR ACTUATOR - 42 Series Size 17 (48mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.33 to 12 volts
View Details
Mini slide - EGSL-BS-55-250-12.7P - Festo Corporation
Specs
Stroke or X-Axis Travel 9.84 inch (250 mm)
Z-Axis Travel 0.0039 inch (0.1000 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
2 suppliers
T16-P Mini Track Actuator with Feedback 300mm 256:1 12 volts - T16-300-256-12-P - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 0.1890 in/sec (0.2880 m/min)
View Details