Parker Hannifin / Automation / Pneumatic - Europe P1S Series P1S-S012DS-0100

Description
Stainless Steel design Dia 10 - 25mm Bore sizes to ISO 6432 Dia 32 - 125mm Bore sizes to ISO 6431 Magnetic piston as standard Clean design ideal for washdown Initial lubrication with food grade grease
Description
Stainless Steel design Dia 10 - 25mm Bore sizes to ISO 6432 Dia 32 - 125mm Bore sizes to ISO 6431 Magnetic piston as standard Clean design ideal for washdown Initial lubrication with food grade grease

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel design Dia 10 - 25mm Bore sizes to ISO 6432 Dia 32 - 125mm Bore sizes to ISO 6431 Magnetic piston as standard Clean design ideal for washdown Initial lubrication with food grade grease

Stainless Steel design

  • Dia 10 - 25mm Bore sizes to ISO 6432
  • Dia 32 - 125mm Bore sizes to ISO 6431
  • Magnetic piston as standard
  • Clean design ideal for washdown
  • Initial lubrication with food grade grease
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number P1S-S012DS-0100
Product Name P1S Series
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Linear Actuator - easyE-50 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 112 to 1012 lbs (50.98 to 459 kg)
View Details
Contrac Electrical Linear Actuator - RSD50 - ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
View Details