Parker Hannifin / Automation / Pneumatic - Europe P1S Series P1S-S020MS-0100

Description
Stainless Steel design Dia 10 - 25mm Bore sizes to ISO 6432 Dia 32 - 125mm Bore sizes to ISO 6431 Magnetic piston as standard Clean design ideal for washdown Initial lubrication with food grade grease
Description
Stainless Steel design Dia 10 - 25mm Bore sizes to ISO 6432 Dia 32 - 125mm Bore sizes to ISO 6431 Magnetic piston as standard Clean design ideal for washdown Initial lubrication with food grade grease

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel design Dia 10 - 25mm Bore sizes to ISO 6432 Dia 32 - 125mm Bore sizes to ISO 6431 Magnetic piston as standard Clean design ideal for washdown Initial lubrication with food grade grease

Stainless Steel design

  • Dia 10 - 25mm Bore sizes to ISO 6432
  • Dia 32 - 125mm Bore sizes to ISO 6431
  • Magnetic piston as standard
  • Clean design ideal for washdown
  • Initial lubrication with food grade grease
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number P1S-S020MS-0100
Product Name P1S Series
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cylinders - GC 2000 - Compact Automation
Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 0.1250 to 3 inch (3.17 to 76.2 mm)
View Details
26DBM-K Linear Actuator Stepper Motor - 26DBM10D2B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Motor Type Stepper
View Details
Linear Actuators Series 08L ... HL Gearhead with integrated Lead Screw high load -  - FAULHABER MICROMO
Specs
Rated Force 7.87 lbs (3.57 kg)
Drive Type Lead Screw/ACME Screw
View Details