Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U)
| Kistler Group | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | 5501A |
| Product Name | Universal Measurement Module |
| Form Factor | Rack Mount (optional feature); DIN Rail (optional feature) |
| Auxiliary Outputs | State/Alarm |
| User Interface | None |
| Application | General Lab & Industrial |
| Analog Channels | 2 # |