Kistler Group Measurement Module for Strain Gauges 5517A

Description
Measurement module (DAQ) for strain gauge bridges (full, half, quarter).* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog input channels Galvanic isolation 500 VDC A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution DC bridge excitation selectable 2 VDC and 4 VDC Measuring range quarter bridge ±2000 μm/m and ±20000 μm/m, full & half bridge 2.5 mV/V or 10 mV/V
Datasheet
Description
Measurement module (DAQ) for strain gauge bridges (full, half, quarter).* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog input channels Galvanic isolation 500 VDC A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution DC bridge excitation selectable 2 VDC and 4 VDC Measuring range quarter bridge ±2000 μm/m and ±20000 μm/m, full & half bridge 2.5 mV/V or 10 mV/V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement Module for Strain Gauges - 5517A - Kistler Group
Novi, MI, United States
Measurement Module for Strain Gauges
5517A
Measurement Module for Strain Gauges 5517A
Measurement module (DAQ) for strain gauge bridges (full, half, quarter).* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog input channels Galvanic isolation 500 VDC A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution DC bridge excitation selectable 2 VDC and 4 VDC Measuring range quarter bridge ±2000 μm/m and ±20000 μm/m, full & half bridge 2.5 mV/V or 10 mV/V

Measurement module (DAQ) for strain gauge bridges (full, half, quarter).* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail.

  • 8 analog input channels
  • Galvanic isolation 500 VDC
  • A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution
  • DC bridge excitation selectable 2 VDC and 4 VDC
  • Measuring range quarter bridge ±2000 μm/m and ±20000 μm/m, full & half bridge 2.5 mV/V or 10 mV/V
Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Data Acquisition Systems and Instruments
Product Number 5517A
Product Name Measurement Module for Strain Gauges
Form Factor Rack Mount (optional feature); DIN Rail (optional feature)
Excitation Voltage
User Interface None
Application General Lab & Industrial
Analog Channels 8 #
Unlock Full Specs
to access all available technical data