Kistler Group Measurement Module for Piezoelectric Sensors (Charge Amplifier) 5509A

Description
Measurement module (DAQ) for piezoelectric sensors (charge amplifier). Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels Galvanic isolation 500 VDC A/D conversion: 100 kSps sampling rate per channel, 24 Bit resolution Measuring ranges: 1 000...1 000 000 pC Low noise and low drift Adjustable time constant
Datasheet
Description
Measurement module (DAQ) for piezoelectric sensors (charge amplifier). Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels Galvanic isolation 500 VDC A/D conversion: 100 kSps sampling rate per channel, 24 Bit resolution Measuring ranges: 1 000...1 000 000 pC Low noise and low drift Adjustable time constant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement Module for Piezoelectric Sensors (Charge Amplifier) - 5509A - Kistler Group
Novi, MI, United States
Measurement Module for Piezoelectric Sensors (Charge Amplifier)
5509A
Measurement Module for Piezoelectric Sensors (Charge Amplifier) 5509A
Measurement module (DAQ) for piezoelectric sensors (charge amplifier). Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels Galvanic isolation 500 VDC A/D conversion: 100 kSps sampling rate per channel, 24 Bit resolution Measuring ranges: 1 000...1 000 000 pC Low noise and low drift Adjustable time constant

Measurement module (DAQ) for piezoelectric sensors (charge amplifier). Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail.

  • 4 analog input channels
  • Galvanic isolation 500 VDC
  • A/D conversion: 100 kSps sampling rate per channel, 24 Bit resolution
  • Measuring ranges: 1 000...1 000 000 pC
  • Low noise and low drift
  • Adjustable time constant
Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Data Acquisition Systems and Instruments
Product Number 5509A
Product Name Measurement Module for Piezoelectric Sensors (Charge Amplifier)
Form Factor Rack Mount (optional feature); DIN Rail (optional feature)
User Interface None
Application General Lab & Industrial
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
Application General Lab & Industrial
View Details
Universal 4-wire, dual-input transmitter - AWT420 - ABB Measurement & Analytics
Specs
Form Factor Panel / Chassis Mount
Auxiliary Outputs Analog Voltage Output; Relay Output
User Interface Front Panel; Computer Programmable
View Details