Kistler Group Measurement Module for RTD (Pt100, Pt1000) and Resistance 5522A

Description
Measurement module (DAQ) for RTD (Pt100, Pt1000) or resistance in 3or 4wire technique.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels Galvanic isolation 500 VDC A/D conversion: 10 Sps sampling rate per channel, 24 Bit resolution
Datasheet
Description
Measurement module (DAQ) for RTD (Pt100, Pt1000) or resistance in 3or 4wire technique.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels Galvanic isolation 500 VDC A/D conversion: 10 Sps sampling rate per channel, 24 Bit resolution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement Module for RTD (Pt100, Pt1000) and Resistance - 5522A - Kistler Group
Novi, MI, United States
Measurement Module for RTD (Pt100, Pt1000) and Resistance
5522A
Measurement Module for RTD (Pt100, Pt1000) and Resistance 5522A
Measurement module (DAQ) for RTD (Pt100, Pt1000) or resistance in 3or 4wire technique.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels Galvanic isolation 500 VDC A/D conversion: 10 Sps sampling rate per channel, 24 Bit resolution

Measurement module (DAQ) for RTD (Pt100, Pt1000) or resistance in 3or 4wire technique.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail.

  • 4 analog input channels
  • Galvanic isolation 500 VDC
  • A/D conversion: 10 Sps sampling rate per channel, 24 Bit resolution
Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Data Acquisition Systems and Instruments
Product Number 5522A
Product Name Measurement Module for RTD (Pt100, Pt1000) and Resistance
Form Factor Rack Mount (optional feature); DIN Rail (optional feature)
Excitation Current
User Interface None
Application General Lab & Industrial
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Form Factor Stand-alone
User Interface Front Panel
Host Connection USB
View Details