Measurement module (DAQ) for digital signals (frequency, pulse width, counter signal, time and status).* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail.
| Kistler Group | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | 5534A |
| Product Name | Measurement Module for Digital Signals |
| Form Factor | Rack Mount (optional feature); DIN Rail (optional feature) |
| Auxiliary Outputs | Analog Voltage Output |
| User Interface | None |
| Application | General Lab & Industrial |
| Analog Channels | 8 # |