Kistler Group Measurement Module for Strain Gauges, Inductive Bridges and LVDT 5518A

Description
Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2 analog and 4 digital input channels Galvanic isolation 500 VDC A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution DC and carrier frequency principle selectable
Datasheet
Description
Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2 analog and 4 digital input channels Galvanic isolation 500 VDC A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution DC and carrier frequency principle selectable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement Module for Strain Gauges, Inductive Bridges and LVDT - 5518A - Kistler Group
Novi, MI, United States
Measurement Module for Strain Gauges, Inductive Bridges and LVDT
5518A
Measurement Module for Strain Gauges, Inductive Bridges and LVDT 5518A
Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2 analog and 4 digital input channels Galvanic isolation 500 VDC A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution DC and carrier frequency principle selectable

Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail.

  • 2 analog and 4 digital input channels
  • Galvanic isolation 500 VDC
  • A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution
  • DC and carrier frequency principle selectable
Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Data Acquisition Systems and Instruments
Product Number 5518A
Product Name Measurement Module for Strain Gauges, Inductive Bridges and LVDT
Form Factor Rack Mount (optional feature); DIN Rail (optional feature)
Excitation Voltage
Auxiliary Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
Application General Lab & Industrial
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
 - Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems - AMETEK Programmable Power
Specs
Analog Channels 32 #
Inputs Thermocouple Input; RTD Input; Bridge Input
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Form Factor Stand-alone
User Interface Front Panel
Host Connection USB
View Details