Kistler Group Measurement Module for Voltage (till 100 V), Current and Status 5506A

Description
Measurement module (DAQ) for voltage (till 100 V), current and status.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog and 2 digital input channels Galvanic isolation 500 VDC A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution Voltage measurement till ±100 V
Datasheet
Description
Measurement module (DAQ) for voltage (till 100 V), current and status.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog and 2 digital input channels Galvanic isolation 500 VDC A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution Voltage measurement till ±100 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement Module for Voltage (till 100 V), Current and Status - 5506A - Kistler Group
Novi, MI, United States
Measurement Module for Voltage (till 100 V), Current and Status
5506A
Measurement Module for Voltage (till 100 V), Current and Status 5506A
Measurement module (DAQ) for voltage (till 100 V), current and status.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog and 2 digital input channels Galvanic isolation 500 VDC A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution Voltage measurement till ±100 V

Measurement module (DAQ) for voltage (till 100 V), current and status.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail.

  • 8 analog and 2 digital input channels
  • Galvanic isolation 500 VDC
  • A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution
  • Voltage measurement till ±100 V
Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Data Acquisition Systems and Instruments
Product Number 5506A
Product Name Measurement Module for Voltage (till 100 V), Current and Status
Form Factor Rack Mount (optional feature); DIN Rail (optional feature)
Auxiliary Outputs State/Alarm
User Interface None
Application General Lab & Industrial
Analog Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
User Interface Embedded web interface
Host Connection Ethernet
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Form Factor Stand-alone
User Interface Front Panel
Host Connection USB
View Details