Bacharach, Inc. Datasheets for Gas Instruments
Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more
| Product Name | Notes |
|---|---|
| 4.3 inch color touch screen with enhanced viewing options to easily see readings Bluetooth® wireless technology allows for live streaming of data to any phone, PC or tablet Rugged all-in-one... | |
| Complete kit for measuring all attributes of combustion The Bacharach Mechanical Oil/Gas Testing Kits are complete kits that have HVAC technicians and contractors in mind. They include everything needed to... | |
| Detects leaks that other instruments can’t 1ppm Minimum Detectable Level for refrigerants – the lowest MDL in the industry High-performance detection of halogenated refrigerants, CO2 and NH3 Identify... | |
| Fast, accurate measurement of CO for both ambient air and flue gas applications Exclusive B-Smart® pre-calibrated CO sensor for easy field replacement Advanced features like trending display and a... | |
| Fits in standard electrical boxes for easy installation Low profile / flush mount for aesthetically non-intrusive appearance Two relays and Modbus Communications for notifying building management & initiate counter measures... | |
| Flexible two-sensor capability, local and/or remote One user-interface platform for all sensor types Two analog outputs and Modbus RTU interface Three fully configurable, user-assignable relays Magnetic wand enables easy, non-intrusive... | |
| Industry-exclusive Tune Rite® on-demand HVAC “assistant” Measures O2, CO (w/NOx filter), stack/air temperature and draft/pressure Exclusive B-Smart® pre-calibrated CO sensor for easy field replacement Standard... | |
| Infrared or semiconductor sensor options System solution for 1, 2, 4 or 6 sensors Detects refrigerants, CFC, HCFC, HFC, Ammonia, Carbon Dioxide and combustible gases IP66 housing options, including remote... | |
| Infrared, electrochemical and MOS sensor options Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases Selectable current or volt analog output IP66 housing options, including remote and duct mount... | |
| Long-life, proprietary infrared (NDIR) sensor Detects CFCs, HFCs, HCFCs and new HFO refrigerants No cross interference to other gases, humidity or temperature Modbus RTU interface, analog output, BAS/BMS system connectivity... | |
| Measure O2 and CO2 simply, accurately and quickly Multiple ranges available for use in a wide variety of applications Field-replaceable, easy-to-change fluid for keeping the instrument in the... | |
| Measures O2, CO, stack and air temperature for complete combustion analysis Exclusive B-Smart® pre-calibrated CO sensor for easy field replacement Compatible with the Bacharach Reporting App Six... | |
| Measures up to 4 gases simultaneously (minimum O2 and CO), including NOx using NO only or NO + NO2 Exclusive B-Smart® pre-calibrated sensors for easy field... | |
| Measures up to 7 gases simultaneously (minimum O2 and CO), including NOx, SOx and combustibles Sensors are easily replaced or upgraded in the field Rugged suitcase... | |
| The most powerful, accurate portable refrigerant detector 1 ppm Minimum Detectable Level Detect leaks that other instruments can’t Cut leak inspection times Fast response time finds leaks quickly Infrared sensor... |