Bacharach, Inc. Commercial/light Industrial Combustion Analyzer PCA®3

Description
Measures up to 4 gases simultaneously (minimum O2 and CO), including NOx using NO only or NO + NO2 Exclusive B-Smart® pre-calibrated sensors for easy field replacement or upgrades 3.5 inch color LCD with customizable layout and zoom for viewing the readings you want to see Ten standard fuels with option to add up to 2 additional fuels to the library The PCA®3 is the perfect tool for busy technicians and boiler contractors who need to ensure safe operating conditions, determine combustion efficiency and perform emissions testing. Up to 4 sensors can be installed, measuring all gases simultaneously, including NOx (calculated from NO or measured from NO + NO2). Sensors can be added in the field without down time or replaced using B-Smart® pre-calibrated sensors. The PCA®3 calculates values like efficiency, CO2 and CO air-free to help monitor combustion processes effectively and accurately. The PCA®3 is designed for on-demand or semi-continuous sampling of light industrial, institutional, commercial and residential furnaces, boilers and appliances. It complies with regulations such as U.S. EPA test methods, EN 50379, CTM-030 and state/local protocols including SCAQMD. With sturdy metal gas and draft connectors, rugged construction, simple operation and quick, cost-effective maintenance, the PCA®3 is the workhorse of the industry. *Note: The PCA®3 calculates CO2 value based upon other measured values during the combustion process. It does not measure CO2 directly.
Datasheet
Description
Measures up to 4 gases simultaneously (minimum O2 and CO), including NOx using NO only or NO + NO2 Exclusive B-Smart® pre-calibrated sensors for easy field replacement or upgrades 3.5 inch color LCD with customizable layout and zoom for viewing the readings you want to see Ten standard fuels with option to add up to 2 additional fuels to the library The PCA®3 is the perfect tool for busy technicians and boiler contractors who need to ensure safe operating conditions, determine combustion efficiency and perform emissions testing. Up to 4 sensors can be installed, measuring all gases simultaneously, including NOx (calculated from NO or measured from NO + NO2). Sensors can be added in the field without down time or replaced using B-Smart® pre-calibrated sensors. The PCA®3 calculates values like efficiency, CO2 and CO air-free to help monitor combustion processes effectively and accurately. The PCA®3 is designed for on-demand or semi-continuous sampling of light industrial, institutional, commercial and residential furnaces, boilers and appliances. It complies with regulations such as U.S. EPA test methods, EN 50379, CTM-030 and state/local protocols including SCAQMD. With sturdy metal gas and draft connectors, rugged construction, simple operation and quick, cost-effective maintenance, the PCA®3 is the workhorse of the industry. *Note: The PCA®3 calculates CO2 value based upon other measured values during the combustion process. It does not measure CO2 directly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial/light Industrial Combustion Analyzer - PCA®3 - Bacharach, Inc.
New Kensington, PA, USA
Commercial/light Industrial Combustion Analyzer
PCA®3
Commercial/light Industrial Combustion Analyzer PCA®3
Measures up to 4 gases simultaneously (minimum O2 and CO), including NOx using NO only or NO + NO2 Exclusive B-Smart® pre-calibrated sensors for easy field replacement or upgrades 3.5 inch color LCD with customizable layout and zoom for viewing the readings you want to see Ten standard fuels with option to add up to 2 additional fuels to the library The PCA®3 is the perfect tool for busy technicians and boiler contractors who need to ensure safe operating conditions, determine combustion efficiency and perform emissions testing. Up to 4 sensors can be installed, measuring all gases simultaneously, including NOx (calculated from NO or measured from NO + NO2). Sensors can be added in the field without down time or replaced using B-Smart® pre-calibrated sensors. The PCA®3 calculates values like efficiency, CO2 and CO air-free to help monitor combustion processes effectively and accurately. The PCA®3 is designed for on-demand or semi-continuous sampling of light industrial, institutional, commercial and residential furnaces, boilers and appliances. It complies with regulations such as U.S. EPA test methods, EN 50379, CTM-030 and state/local protocols including SCAQMD. With sturdy metal gas and draft connectors, rugged construction, simple operation and quick, cost-effective maintenance, the PCA®3 is the workhorse of the industry. *Note: The PCA®3 calculates CO2 value based upon other measured values during the combustion process. It does not measure CO2 directly.
  • Measures up to 4 gases simultaneously (minimum O2 and CO), including NOx using NO only or NO + NO2
  • Exclusive B-Smart® pre-calibrated sensors for easy field replacement or upgrades
  • 3.5 inch color LCD with customizable layout and zoom for viewing the readings you want to see
  • Ten standard fuels with option to add up to 2 additional fuels to the library

The PCA®3 is the perfect tool for busy technicians and boiler contractors who need to ensure safe operating conditions, determine combustion efficiency and perform emissions testing. Up to 4 sensors can be installed, measuring all gases simultaneously, including NOx (calculated from NO or measured from NO + NO2). Sensors can be added in the field without down time or replaced using B-Smart® pre-calibrated sensors. The PCA®3 calculates values like efficiency, CO2 and CO air-free to help monitor combustion processes effectively and accurately.

The PCA®3 is designed for on-demand or semi-continuous sampling of light industrial, institutional, commercial and residential furnaces, boilers and appliances. It complies with regulations such as U.S. EPA test methods, EN 50379, CTM-030 and state/local protocols including SCAQMD. With sturdy metal gas and draft connectors, rugged construction, simple operation and quick, cost-effective maintenance, the PCA®3 is the workhorse of the industry.

*Note: The PCA®3 calculates CO2 value based upon other measured values during the combustion process. It does not measure CO2 directly.

Supplier's Site Datasheet

Technical Specifications

  Bacharach, Inc.
Product Category Gas Instruments
Product Number PCA®3
Product Name Commercial/light Industrial Combustion Analyzer
Measurement Type Trace
Gas Types Combustible; CO2; (0 to Fuel Dependent Maximum); CO; (0 to 9999 ppm); NO; (0 to 9999 ppm); NO2; (0 to 9999 ppm); NxOx; (0 to 9999 ppm, 0 to 3500 ppm); SO2; (0 to 9999 ppm)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
GPR-1900 & GPR-2900 Trace (ppm) and Percent (%) Oxygen Analyzers -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0…100 % O2)
Features Audible or Visual Alarms
Instrument Type Analyzer
View Details
Carbon Dioxide Monitor-Controller - CO2-EN Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; CO2; (0-5000 PPM)
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details