Bacharach, Inc. Commercial Refrigerant Detector MGS-150

Description
Infrared, electrochemical and MOS sensor options Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases Selectable current or volt analog output IP66 housing options, including remote and duct mount sensors Built-in relay with adjustable set-point The MGS-150 Gas Detector can meet almost any gas detection need with multiple sensor options for real-time monitoring of refrigerants, oxygen, combustible and toxic gases. It includes user-selectable current or volt analog outputs, allowing connectivity to most BMS, SCADA or central control systems. Status LEDs and a buzzer are integrated for local alarming while an onboard relay with user-adjustable set-point can connect to external visual/audible alarms. A variety of enclosure options, including an economical IP41 housing and a dust/water tight IP66 housing, allow the MGS-150 transmitters to be placed in the toughest environments. Special remote sensor configurations are available for applications where mounting in vent pipes, duct work or other tight spaces is required.
Datasheet
Description
Infrared, electrochemical and MOS sensor options Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases Selectable current or volt analog output IP66 housing options, including remote and duct mount sensors Built-in relay with adjustable set-point The MGS-150 Gas Detector can meet almost any gas detection need with multiple sensor options for real-time monitoring of refrigerants, oxygen, combustible and toxic gases. It includes user-selectable current or volt analog outputs, allowing connectivity to most BMS, SCADA or central control systems. Status LEDs and a buzzer are integrated for local alarming while an onboard relay with user-adjustable set-point can connect to external visual/audible alarms. A variety of enclosure options, including an economical IP41 housing and a dust/water tight IP66 housing, allow the MGS-150 transmitters to be placed in the toughest environments. Special remote sensor configurations are available for applications where mounting in vent pipes, duct work or other tight spaces is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Refrigerant Detector - MGS-150 - Bacharach, Inc.
New Kensington, PA, USA
Commercial Refrigerant Detector
MGS-150
Commercial Refrigerant Detector MGS-150
Infrared, electrochemical and MOS sensor options Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases Selectable current or volt analog output IP66 housing options, including remote and duct mount sensors Built-in relay with adjustable set-point The MGS-150 Gas Detector can meet almost any gas detection need with multiple sensor options for real-time monitoring of refrigerants, oxygen, combustible and toxic gases. It includes user-selectable current or volt analog outputs, allowing connectivity to most BMS, SCADA or central control systems. Status LEDs and a buzzer are integrated for local alarming while an onboard relay with user-adjustable set-point can connect to external visual/audible alarms. A variety of enclosure options, including an economical IP41 housing and a dust/water tight IP66 housing, allow the MGS-150 transmitters to be placed in the toughest environments. Special remote sensor configurations are available for applications where mounting in vent pipes, duct work or other tight spaces is required.
  • Infrared, electrochemical and MOS sensor options
  • Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases
  • Selectable current or volt analog output
  • IP66 housing options, including remote and duct mount sensors
  • Built-in relay with adjustable set-point

The MGS-150 Gas Detector can meet almost any gas detection need with multiple sensor options for real-time monitoring of refrigerants, oxygen, combustible and toxic gases. It includes user-selectable current or volt analog outputs, allowing connectivity to most BMS, SCADA or central control systems. Status LEDs and a buzzer are integrated for local alarming while an onboard relay with user-adjustable set-point can connect to external visual/audible alarms.

A variety of enclosure options, including an economical IP41 housing and a dust/water tight IP66 housing, allow the MGS-150 transmitters to be placed in the toughest environments. Special remote sensor configurations are available for applications where mounting in vent pipes, duct work or other tight spaces is required.

Supplier's Site Datasheet

Technical Specifications

  Bacharach, Inc.
Product Category Gas Instruments
Product Number MGS-150
Product Name Commercial Refrigerant Detector
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types NH3; CO2; Refrigerants
Instrument Type Detector
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
GPR-x800(A)IS Trace and Percent Process Oxygen Analyzers -  - Analytical Industries Inc.
Specs
Gas Types O2
Features Audible or Visual Alarms; Hazardous Environment
Instrument Type Analyzer
View Details
Stand-Alone Gas Monitors - Uniset, UN-ECH  Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; Combustible; NH3; CO; Cl2; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; NO2; O2
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details