Bacharach, Inc. Datasheets for Rotary Vane Vacuum Pumps and Systems
Rotary vane vacuum pumps and systems move media through the pump using a rotating assembly in the pumping chamber. Typically, there are two or more rotating vanes that move the media from inlet to outlet. Rotary vane vacuum pumps are positive displacement pumps.
Rotary Vane Vacuum Pumps and Systems: Learn more
| Product Name | Notes |
|---|---|
| Two-stage high performance vacuum pumps Operate on 110 VAC/60 Hz and pull 25 microns vacuum (0.03 mbar) 1/4, 3/8 and 1/2 in. flared fittings The QV line of vacuum pumps... |