Bacharach, Inc. Combustion Analyzer Powered by Tune-Rite® Fyrite® INSIGHT® Plus

Description
Industry-exclusive Tune Rite® on-demand HVAC “assistant” Measures O2, CO (w/NOx filter), stack/air temperature and draft/pressure Exclusive B-Smart® pre-calibrated CO sensor for easy field replacement Standard 3 year O2 sensor Compatible with the Bacharach Reporting App and iManifold Cloud Nine standard fuels in North American configuration with option to add up to 2 additional fuels to the library The Fyrite® INSIGHT® Plus is the perfect tool for busy residential/light-co mmercial technicians who need to ensure safe operating conditions and determine combustion efficiency. Powered by innovative Tune-Rite® software (patent pending), the industry’s first-ever on-demand HVAC “assistant,” the INSIGHT® Plus helps both new and seasoned technicians save money by making more thorough and efficient service calls. The INSIGHT® Plus includes sensors for Oxygen (O2) and Carbon Monoxide (CO), which includes a built-in NOx filter. The CO sensor can be replaced in the field without down time using B-Smart® pre-calibrated sensors. O2 sensors carry a 2 or 3 year warranty depending on the sensor installed. O2 sensors are field replaceable and do not require calibration. The INSIGHT® Plus calculates values like efficiency, CO2* and CO air-free to help monitor combustion processes effectively and accurately. *Note: The Fyrite® INSIGHT® Plus calculates CO2 value based upon other measured values during the combustion process. It does not measure CO2 directly.
Datasheet
Description
Industry-exclusive Tune Rite® on-demand HVAC “assistant” Measures O2, CO (w/NOx filter), stack/air temperature and draft/pressure Exclusive B-Smart® pre-calibrated CO sensor for easy field replacement Standard 3 year O2 sensor Compatible with the Bacharach Reporting App and iManifold Cloud Nine standard fuels in North American configuration with option to add up to 2 additional fuels to the library The Fyrite® INSIGHT® Plus is the perfect tool for busy residential/light-co mmercial technicians who need to ensure safe operating conditions and determine combustion efficiency. Powered by innovative Tune-Rite® software (patent pending), the industry’s first-ever on-demand HVAC “assistant,” the INSIGHT® Plus helps both new and seasoned technicians save money by making more thorough and efficient service calls. The INSIGHT® Plus includes sensors for Oxygen (O2) and Carbon Monoxide (CO), which includes a built-in NOx filter. The CO sensor can be replaced in the field without down time using B-Smart® pre-calibrated sensors. O2 sensors carry a 2 or 3 year warranty depending on the sensor installed. O2 sensors are field replaceable and do not require calibration. The INSIGHT® Plus calculates values like efficiency, CO2* and CO air-free to help monitor combustion processes effectively and accurately. *Note: The Fyrite® INSIGHT® Plus calculates CO2 value based upon other measured values during the combustion process. It does not measure CO2 directly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combustion Analyzer Powered by Tune-Rite® - Fyrite® INSIGHT® Plus - Bacharach, Inc.
New Kensington, PA, USA
Combustion Analyzer Powered by Tune-Rite®
Fyrite® INSIGHT® Plus
Combustion Analyzer Powered by Tune-Rite® Fyrite® INSIGHT® Plus
Industry-exclusive Tune Rite® on-demand HVAC “assistant” Measures O2, CO (w/NOx filter), stack/air temperature and draft/pressure Exclusive B-Smart® pre-calibrated CO sensor for easy field replacement Standard 3 year O2 sensor Compatible with the Bacharach Reporting App and iManifold Cloud Nine standard fuels in North American configuration with option to add up to 2 additional fuels to the library The Fyrite® INSIGHT® Plus is the perfect tool for busy residential/light-co mmercial technicians who need to ensure safe operating conditions and determine combustion efficiency. Powered by innovative Tune-Rite® software (patent pending), the industry’s first-ever on-demand HVAC “assistant,” the INSIGHT® Plus helps both new and seasoned technicians save money by making more thorough and efficient service calls. The INSIGHT® Plus includes sensors for Oxygen (O2) and Carbon Monoxide (CO), which includes a built-in NOx filter. The CO sensor can be replaced in the field without down time using B-Smart® pre-calibrated sensors. O2 sensors carry a 2 or 3 year warranty depending on the sensor installed. O2 sensors are field replaceable and do not require calibration. The INSIGHT® Plus calculates values like efficiency, CO2* and CO air-free to help monitor combustion processes effectively and accurately. *Note: The Fyrite® INSIGHT® Plus calculates CO2 value based upon other measured values during the combustion process. It does not measure CO2 directly.
  • Industry-exclusive Tune Rite® on-demand HVAC “assistant”
  • Measures O2, CO (w/NOx filter), stack/air temperature and draft/pressure
  • Exclusive B-Smart® pre-calibrated CO sensor for easy field replacement
  • Standard 3 year O2 sensor
  • Compatible with the Bacharach Reporting App and iManifold Cloud
  • Nine standard fuels in North American configuration with option to add up to 2 additional fuels to the library

The Fyrite® INSIGHT® Plus is the perfect tool for busy residential/light-commercial technicians who need to ensure safe operating conditions and determine combustion efficiency. Powered by innovative Tune-Rite® software (patent pending), the industry’s first-ever on-demand HVAC “assistant,” the INSIGHT® Plus helps both new and seasoned technicians save money by making more thorough and efficient service calls.

The INSIGHT® Plus includes sensors for Oxygen (O2) and Carbon Monoxide (CO), which includes a built-in NOx filter. The CO sensor can be replaced in the field without down time using B-Smart® pre-calibrated sensors. O2 sensors carry a 2 or 3 year warranty depending on the sensor installed. O2 sensors are field replaceable and do not require calibration. The INSIGHT® Plus calculates values like efficiency, CO2* and CO air-free to help monitor combustion processes effectively and accurately.

*Note: The Fyrite® INSIGHT® Plus calculates CO2 value based upon other measured values during the combustion process. It does not measure CO2 directly.

Supplier's Site Datasheet

Technical Specifications

  Bacharach, Inc.
Product Category Gas Instruments
Product Number Fyrite® INSIGHT® Plus
Product Name Combustion Analyzer Powered by Tune-Rite®
Measurement Type %Volume; Trace
Gas Types Combustible; CO; (0 to 4,000 ppm); O2; (20.9%)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
AII Trimix 4001 Portable Diving Mix Analyzer -  - Analytical Industries Inc.
Specs
Display Digital
Instrument Type Analyzer
View Details
Wireless MultiSet Gas Detection and Control System - CEW-4 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
View Details
Carbon Monoxide Detector - Millwatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details