Bacharach, Inc. Refrigerant Detector for Occupied Spaces MVR-300™

Description
Fits in standard electrical boxes for easy installation Low profile / flush mount for aesthetically non-intrusive appearance Two relays and Modbus Communications for notifying building management & initiate counter measures Alarm options (LED, buzzer, two levels, configurable delay and fail-safe) to alert occupants and remotely inform building management of alarm location for rapid response as required Refrigerant specific sensors for enhanced safety Self diagnostics and simple field calibration for easy maintenance Unique plug-in field replaceable pre-calibrated sensor for low cost of ownership The MVR-300™ detector is specifically designed to provide continuous monitoring for refrigerants associated with high-efficiency, high volume refrigerant cooling and heating systems, such as VRF/VRV (Variable Refrigerant Flow/Variable Refrigerant Volume) systems. Typical applications include hotels, dormitories, hospitals, office buildings, and apartment buildings. The MVR-300™ audible and visual alarms alert occupants and simultaneously communicate to Building Management Systems/Building Automation Systems (BMS/BAS). Two on-board relays can be used to close valves, activate alarm devices and exhaust fans or initiate emergency calls to rescue teams. The on-board Modbus RTU interface provides real-time information about concentrations, status and settings. It also enables custom configuration of the MVR-300™ to any application specific requirements using multiple Modbus registers. The MVR-300™ is designed for easy installation and simple maintenance. IMPORTANT NOTE: Large refrigerant leaks into occupied spaces can reach concentrations that pose a suffocation risk to the occupants. The MVR-300™ is not designed to be used as the sole safety device for this risk. Safety of the occupants also must take a system designed approach that includes things such as ventilation, detection, early warning, mitigation and design redundancy.
Datasheet
Description
Fits in standard electrical boxes for easy installation Low profile / flush mount for aesthetically non-intrusive appearance Two relays and Modbus Communications for notifying building management & initiate counter measures Alarm options (LED, buzzer, two levels, configurable delay and fail-safe) to alert occupants and remotely inform building management of alarm location for rapid response as required Refrigerant specific sensors for enhanced safety Self diagnostics and simple field calibration for easy maintenance Unique plug-in field replaceable pre-calibrated sensor for low cost of ownership The MVR-300™ detector is specifically designed to provide continuous monitoring for refrigerants associated with high-efficiency, high volume refrigerant cooling and heating systems, such as VRF/VRV (Variable Refrigerant Flow/Variable Refrigerant Volume) systems. Typical applications include hotels, dormitories, hospitals, office buildings, and apartment buildings. The MVR-300™ audible and visual alarms alert occupants and simultaneously communicate to Building Management Systems/Building Automation Systems (BMS/BAS). Two on-board relays can be used to close valves, activate alarm devices and exhaust fans or initiate emergency calls to rescue teams. The on-board Modbus RTU interface provides real-time information about concentrations, status and settings. It also enables custom configuration of the MVR-300™ to any application specific requirements using multiple Modbus registers. The MVR-300™ is designed for easy installation and simple maintenance. IMPORTANT NOTE: Large refrigerant leaks into occupied spaces can reach concentrations that pose a suffocation risk to the occupants. The MVR-300™ is not designed to be used as the sole safety device for this risk. Safety of the occupants also must take a system designed approach that includes things such as ventilation, detection, early warning, mitigation and design redundancy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refrigerant Detector for Occupied Spaces - MVR-300™ - Bacharach, Inc.
New Kensington, PA, USA
Refrigerant Detector for Occupied Spaces
MVR-300™
Refrigerant Detector for Occupied Spaces MVR-300™
Fits in standard electrical boxes for easy installation Low profile / flush mount for aesthetically non-intrusive appearance Two relays and Modbus Communications for notifying building management & initiate counter measures Alarm options (LED, buzzer, two levels, configurable delay and fail-safe) to alert occupants and remotely inform building management of alarm location for rapid response as required Refrigerant specific sensors for enhanced safety Self diagnostics and simple field calibration for easy maintenance Unique plug-in field replaceable pre-calibrated sensor for low cost of ownership The MVR-300™ detector is specifically designed to provide continuous monitoring for refrigerants associated with high-efficiency, high volume refrigerant cooling and heating systems, such as VRF/VRV (Variable Refrigerant Flow/Variable Refrigerant Volume) systems. Typical applications include hotels, dormitories, hospitals, office buildings, and apartment buildings. The MVR-300™ audible and visual alarms alert occupants and simultaneously communicate to Building Management Systems/Building Automation Systems (BMS/BAS). Two on-board relays can be used to close valves, activate alarm devices and exhaust fans or initiate emergency calls to rescue teams. The on-board Modbus RTU interface provides real-time information about concentrations, status and settings. It also enables custom configuration of the MVR-300™ to any application specific requirements using multiple Modbus registers. The MVR-300™ is designed for easy installation and simple maintenance. IMPORTANT NOTE: Large refrigerant leaks into occupied spaces can reach concentrations that pose a suffocation risk to the occupants. The MVR-300™ is not designed to be used as the sole safety device for this risk. Safety of the occupants also must take a system designed approach that includes things such as ventilation, detection, early warning, mitigation and design redundancy.
  • Fits in standard electrical boxes for easy installation
  • Low profile / flush mount for aesthetically non-intrusive appearance
  • Two relays and Modbus Communications for notifying building management & initiate counter measures
  • Alarm options (LED, buzzer, two levels, configurable delay and fail-safe) to alert occupants and remotely inform building management of alarm location for rapid response as required
  • Refrigerant specific sensors for enhanced safety
  • Self diagnostics and simple field calibration for easy maintenance
  • Unique plug-in field replaceable pre-calibrated sensor for low cost of ownership

The MVR-300™ detector is specifically designed to provide continuous monitoring for refrigerants associated with high-efficiency, high volume refrigerant cooling and heating systems, such as VRF/VRV (Variable Refrigerant Flow/Variable Refrigerant Volume) systems. Typical applications include hotels, dormitories, hospitals, office buildings, and apartment buildings.

The MVR-300™ audible and visual alarms alert occupants and simultaneously communicate to Building Management Systems/Building Automation Systems (BMS/BAS). Two on-board relays can be used to close valves, activate alarm devices and exhaust fans or initiate emergency calls to rescue teams.

The on-board Modbus RTU interface provides real-time information about concentrations, status and settings. It also enables custom configuration of the MVR-300™ to any application specific requirements using multiple Modbus registers.

The MVR-300™ is designed for easy installation and simple maintenance.

IMPORTANT NOTE: Large refrigerant leaks into occupied spaces can reach concentrations that pose a suffocation risk to the occupants. The MVR-300™ is not designed to be used as the sole safety device for this risk. Safety of the occupants also must take a system designed approach that includes things such as ventilation, detection, early warning, mitigation and design redundancy.

Supplier's Site Datasheet

Technical Specifications

  Bacharach, Inc.
Product Category Gas Instruments
Product Number MVR-300™
Product Name Refrigerant Detector for Occupied Spaces
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Refrigerants; (0 to 10,000 ppm)
Electrical Outputs Switch or Relay
Display Analog
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
4-Point Centralized Gas Detection System - CEL4 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO2 (optional feature); CO (optional feature); Cl2 (optional feature); Hydrocarbons (optional feature); H2 (optional feature); H2S (optional feature); Methane (CH4) / Natural Gas (optional feature); NO2 (optional feature); O2 (optional feature); SO2 (optional feature)
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details