Bacharach, Inc. High Precision Refrigerant Leak Detector Single-Zone

Description
Detects leaks that other instruments can’t 1ppm Minimum Detectable Level for refrigerants – the lowest MDL in the industry High-performance detection of halogenated refrigerants, CO2 and NH3 Identify leaks early to mitigate refrigerant loss, enhance energy efficiency Ideal solution for chiller room and machinery room monitoring Over 50 different refrigerants accurately detected Proprietary infrared (NDIR) sensor technology delivers precision and stability No calibration required, minimal maintenance Bacharach's Single-Zone delivers the best refrigerant leak detection available, with industry-leading MDL of 1ppm for halogenated gases, the fastest sampling frequency and the widest range of refrigerants accurately detected. The Single-Zone is the ideal tool for early detection of leaks from specific target areas such as chiller rooms and mechanical rooms. The low MDL enables detection of leaks that other instruments can't find, enhances effective refrigerant management and delivers cost savings through reduced refrigerant recharge and enhanced energy efficiency. A variety of communication interfaces are available, including Modbus, BACnet and LonWorks, allowing easy integration into MBS/BAS systems and remote monitoring solutions.
Datasheet
Description
Detects leaks that other instruments can’t 1ppm Minimum Detectable Level for refrigerants – the lowest MDL in the industry High-performance detection of halogenated refrigerants, CO2 and NH3 Identify leaks early to mitigate refrigerant loss, enhance energy efficiency Ideal solution for chiller room and machinery room monitoring Over 50 different refrigerants accurately detected Proprietary infrared (NDIR) sensor technology delivers precision and stability No calibration required, minimal maintenance Bacharach's Single-Zone delivers the best refrigerant leak detection available, with industry-leading MDL of 1ppm for halogenated gases, the fastest sampling frequency and the widest range of refrigerants accurately detected. The Single-Zone is the ideal tool for early detection of leaks from specific target areas such as chiller rooms and mechanical rooms. The low MDL enables detection of leaks that other instruments can't find, enhances effective refrigerant management and delivers cost savings through reduced refrigerant recharge and enhanced energy efficiency. A variety of communication interfaces are available, including Modbus, BACnet and LonWorks, allowing easy integration into MBS/BAS systems and remote monitoring solutions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Precision Refrigerant Leak Detector - Single-Zone - Bacharach, Inc.
New Kensington, PA, USA
High Precision Refrigerant Leak Detector
Single-Zone
High Precision Refrigerant Leak Detector Single-Zone
Detects leaks that other instruments can’t 1ppm Minimum Detectable Level for refrigerants – the lowest MDL in the industry High-performance detection of halogenated refrigerants, CO2 and NH3 Identify leaks early to mitigate refrigerant loss, enhance energy efficiency Ideal solution for chiller room and machinery room monitoring Over 50 different refrigerants accurately detected Proprietary infrared (NDIR) sensor technology delivers precision and stability No calibration required, minimal maintenance Bacharach's Single-Zone delivers the best refrigerant leak detection available, with industry-leading MDL of 1ppm for halogenated gases, the fastest sampling frequency and the widest range of refrigerants accurately detected. The Single-Zone is the ideal tool for early detection of leaks from specific target areas such as chiller rooms and mechanical rooms. The low MDL enables detection of leaks that other instruments can't find, enhances effective refrigerant management and delivers cost savings through reduced refrigerant recharge and enhanced energy efficiency. A variety of communication interfaces are available, including Modbus, BACnet and LonWorks, allowing easy integration into MBS/BAS systems and remote monitoring solutions.
  • Detects leaks that other instruments can’t
  • 1ppm Minimum Detectable Level for refrigerants – the lowest MDL in the industry
  • High-performance detection of halogenated refrigerants, CO2 and NH3
  • Identify leaks early to mitigate refrigerant loss, enhance energy efficiency
  • Ideal solution for chiller room and machinery room monitoring
  • Over 50 different refrigerants accurately detected
  • Proprietary infrared (NDIR) sensor technology delivers precision and stability
  • No calibration required, minimal maintenance

Bacharach's Single-Zone delivers the best refrigerant leak detection available, with industry-leading MDL of 1ppm for halogenated gases, the fastest sampling frequency and the widest range of refrigerants accurately detected. The Single-Zone is the ideal tool for early detection of leaks from specific target areas such as chiller rooms and mechanical rooms. The low MDL enables detection of leaks that other instruments can't find, enhances effective refrigerant management and delivers cost savings through reduced refrigerant recharge and enhanced energy efficiency. A variety of communication interfaces are available, including Modbus, BACnet and LonWorks, allowing easy integration into MBS/BAS systems and remote monitoring solutions.

Supplier's Site Datasheet

Technical Specifications

  Bacharach, Inc.
Product Category Gas Instruments
Product Number Single-Zone
Product Name High Precision Refrigerant Leak Detector
Measurement Type Trace
Gas Types NH3; (25 to 10,000 ppm); CO2; (300 to 8,000 ppm); Refrigerants; (0 to 10,000 ppm)
Display Digital
Instrument Type Detector
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
GPR-18MS2, GPR-18 & GPR-28 Explosion Proof Oxygen Analyzers -  - Analytical Industries Inc.
Specs
Gas Types O2
Features Hazardous Environment
Instrument Type Analyzer
View Details
Wireless MultiSet Gas Detection and Control System - CEW-4 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
View Details
Carbon Monoxide Detector - Millwatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details