Bacharach, Inc. Portable Refrigerant Detector PGM-IR

Description
The most powerful, accurate portable refrigerant detector 1 ppm Minimum Detectable Level Detect leaks that other instruments can’t Cut leak inspection times Fast response time finds leaks quickly Infrared sensor unaffected by changes in temperature and humidity Real time ppm display quantifies leak to help easily find the source 50+ refrigerants accurately detected Halogen CO2, N2O and SF6 versions available The PGM-IR offers superior performance and functionality for low ppm level leak detection of refrigerants, Carbon Dioxide, Nitrous Oxide or Sulfur Hexafluoride. A built-in library of 50 refrigerants enables the PGM-IR to accurately detect the smallest leaks at their source. The unit is immune to sudden changes in temperature or humidity and to over-exposure. The PGM-IR requires no zeroing of positive readings with extended exposure to gas. It has a data logging capacity of up to 200 readings. With its high flow rate, real-time ppm concentrations or TWA values are displayed instantly with corresponding audible tick-rate indicator to precisely pinpoint leaks. Rapid clearing time enables accurate ambient-air leak detection using the probe along a chiller or display-case. A re-zeroing algorithm and filter/bladder system allows the unit to be used in contaminated areas without affecting target gas readings. The rechargeable Li-ion battery provides a minimum of 8 hours of runtime for all-day usage.
Datasheet
Description
The most powerful, accurate portable refrigerant detector 1 ppm Minimum Detectable Level Detect leaks that other instruments can’t Cut leak inspection times Fast response time finds leaks quickly Infrared sensor unaffected by changes in temperature and humidity Real time ppm display quantifies leak to help easily find the source 50+ refrigerants accurately detected Halogen CO2, N2O and SF6 versions available The PGM-IR offers superior performance and functionality for low ppm level leak detection of refrigerants, Carbon Dioxide, Nitrous Oxide or Sulfur Hexafluoride. A built-in library of 50 refrigerants enables the PGM-IR to accurately detect the smallest leaks at their source. The unit is immune to sudden changes in temperature or humidity and to over-exposure. The PGM-IR requires no zeroing of positive readings with extended exposure to gas. It has a data logging capacity of up to 200 readings. With its high flow rate, real-time ppm concentrations or TWA values are displayed instantly with corresponding audible tick-rate indicator to precisely pinpoint leaks. Rapid clearing time enables accurate ambient-air leak detection using the probe along a chiller or display-case. A re-zeroing algorithm and filter/bladder system allows the unit to be used in contaminated areas without affecting target gas readings. The rechargeable Li-ion battery provides a minimum of 8 hours of runtime for all-day usage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Refrigerant Detector - PGM-IR - Bacharach, Inc.
New Kensington, PA, USA
Portable Refrigerant Detector
PGM-IR
Portable Refrigerant Detector PGM-IR
The most powerful, accurate portable refrigerant detector 1 ppm Minimum Detectable Level Detect leaks that other instruments can’t Cut leak inspection times Fast response time finds leaks quickly Infrared sensor unaffected by changes in temperature and humidity Real time ppm display quantifies leak to help easily find the source 50+ refrigerants accurately detected Halogen CO2, N2O and SF6 versions available The PGM-IR offers superior performance and functionality for low ppm level leak detection of refrigerants, Carbon Dioxide, Nitrous Oxide or Sulfur Hexafluoride. A built-in library of 50 refrigerants enables the PGM-IR to accurately detect the smallest leaks at their source. The unit is immune to sudden changes in temperature or humidity and to over-exposure. The PGM-IR requires no zeroing of positive readings with extended exposure to gas. It has a data logging capacity of up to 200 readings. With its high flow rate, real-time ppm concentrations or TWA values are displayed instantly with corresponding audible tick-rate indicator to precisely pinpoint leaks. Rapid clearing time enables accurate ambient-air leak detection using the probe along a chiller or display-case. A re-zeroing algorithm and filter/bladder system allows the unit to be used in contaminated areas without affecting target gas readings. The rechargeable Li-ion battery provides a minimum of 8 hours of runtime for all-day usage.
  • The most powerful, accurate portable refrigerant detector
  • 1 ppm Minimum Detectable Level
  • Detect leaks that other instruments can’t
  • Cut leak inspection times
  • Fast response time finds leaks quickly
  • Infrared sensor unaffected by changes in temperature and humidity
  • Real time ppm display quantifies leak to help easily find the source
  • 50+ refrigerants accurately detected
  • Halogen CO2, N2O and SF6 versions available

The PGM-IR offers superior performance and functionality for low ppm level leak detection of refrigerants, Carbon Dioxide, Nitrous Oxide or Sulfur Hexafluoride. A built-in library of 50 refrigerants enables the PGM-IR to accurately detect the smallest leaks at their source. The unit is immune to sudden changes in temperature or humidity and to over-exposure. The PGM-IR requires no zeroing of positive readings with extended exposure to gas. It has a data logging capacity of up to 200 readings.

With its high flow rate, real-time ppm concentrations or TWA values are displayed instantly with corresponding audible tick-rate indicator to precisely pinpoint leaks. Rapid clearing time enables accurate ambient-air leak detection using the probe along a chiller or display-case. A re-zeroing algorithm and filter/bladder system allows the unit to be used in contaminated areas without affecting target gas readings. The rechargeable Li-ion battery provides a minimum of 8 hours of runtime for all-day usage.

Supplier's Site Datasheet

Technical Specifications

  Bacharach, Inc.
Product Category Gas Instruments
Product Number PGM-IR
Product Name Portable Refrigerant Detector
Measurement Type Trace
Application Confined Space Entry
Gas Types ClO2; (0 - 8,000 ppm); Refrigerants; (1 to 8,000 ppm); NO2; (0 to 1,000 ppm); SF6; (0 to 1,000 ppm)
Electrical Outputs Switch or Relay
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

ARA400 Personal SO2 Detector -  - DOD Technologies Inc.
DOD Technologies Inc.
Specs
Display Digital
Features Audible or Visual Alarms; Data Logger; Intrinsically Safe
Instrument Type Detector
View Details
Gas Transmitter - PrimaX® IR - MSA Safety
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
View Details
Oxygen (O2) Fixed Gas Detector w/ Remote Sensor (0-25%) -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0-25%)
Number of Gases Monitored Single
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details