Bacharach, Inc. Industrial Refrigerant Gas Detector MGS-550

Description
Flexible two-sensor capability, local and/or remote One user-interface platform for all sensor types Two analog outputs and Modbus RTU interface Three fully configurable, user-assignable relays Magnetic wand enables easy, non-intrusive configuration/calibr ation IP66 ABS or aluminum enclosure options Bacharach’s advanced MGS-550 gas detector can utilize any combination of sensor technologies, including electrochemical, semiconductor (MOS), catalytic bead or infrared, in a single platform for unparalleled detection capability. The MGS-550 can easily be connected to any central control system using the current and volt analog output or the Modbus RTU interface. With three user assignable relays, it can also function as a stand-alone unit without the need to wire alarm devices back to a central system. The straightforward menu structure is identical throughout the platform reducing the amount of training required for installing and maintaining this product family. At any point in time, the instrument can be upgraded from a one sensor to a two sensor system by simply registering another sensor. The MGS-550 is furnished with two analog outputs which can be assigned as redundant for one or for transmit the signal of two sensors.
Description
Flexible two-sensor capability, local and/or remote One user-interface platform for all sensor types Two analog outputs and Modbus RTU interface Three fully configurable, user-assignable relays Magnetic wand enables easy, non-intrusive configuration/calibr ation IP66 ABS or aluminum enclosure options Bacharach’s advanced MGS-550 gas detector can utilize any combination of sensor technologies, including electrochemical, semiconductor (MOS), catalytic bead or infrared, in a single platform for unparalleled detection capability. The MGS-550 can easily be connected to any central control system using the current and volt analog output or the Modbus RTU interface. With three user assignable relays, it can also function as a stand-alone unit without the need to wire alarm devices back to a central system. The straightforward menu structure is identical throughout the platform reducing the amount of training required for installing and maintaining this product family. At any point in time, the instrument can be upgraded from a one sensor to a two sensor system by simply registering another sensor. The MGS-550 is furnished with two analog outputs which can be assigned as redundant for one or for transmit the signal of two sensors.

Suppliers

Company
Product
Description
Supplier Links
Industrial Refrigerant Gas Detector - MGS-550 - Bacharach, Inc.
New Kensington, PA, USA
Industrial Refrigerant Gas Detector
MGS-550
Industrial Refrigerant Gas Detector MGS-550
Flexible two-sensor capability, local and/or remote One user-interface platform for all sensor types Two analog outputs and Modbus RTU interface Three fully configurable, user-assignable relays Magnetic wand enables easy, non-intrusive configuration/calibr ation IP66 ABS or aluminum enclosure options Bacharach’s advanced MGS-550 gas detector can utilize any combination of sensor technologies, including electrochemical, semiconductor (MOS), catalytic bead or infrared, in a single platform for unparalleled detection capability. The MGS-550 can easily be connected to any central control system using the current and volt analog output or the Modbus RTU interface. With three user assignable relays, it can also function as a stand-alone unit without the need to wire alarm devices back to a central system. The straightforward menu structure is identical throughout the platform reducing the amount of training required for installing and maintaining this product family. At any point in time, the instrument can be upgraded from a one sensor to a two sensor system by simply registering another sensor. The MGS-550 is furnished with two analog outputs which can be assigned as redundant for one or for transmit the signal of two sensors.
  • Flexible two-sensor capability, local and/or remote
  • One user-interface platform for all sensor types
  • Two analog outputs and Modbus RTU interface
  • Three fully configurable, user-assignable relays
  • Magnetic wand enables easy, non-intrusive configuration/calibration
  • IP66 ABS or aluminum enclosure options

Bacharach’s advanced MGS-550 gas detector can utilize any combination of sensor technologies, including electrochemical, semiconductor (MOS), catalytic bead or infrared, in a single platform for unparalleled detection capability. The MGS-550 can easily be connected to any central control system using the current and volt analog output or the Modbus RTU interface. With three user assignable relays, it can also function as a stand-alone unit without the need to wire alarm devices back to a central system.

The straightforward menu structure is identical throughout the platform reducing the amount of training required for installing and maintaining this product family. At any point in time, the instrument can be upgraded from a one sensor to a two sensor system by simply registering another sensor. The MGS-550 is furnished with two analog outputs which can be assigned as redundant for one or for transmit the signal of two sensors.

Supplier's Site

Technical Specifications

  Bacharach, Inc.
Product Category Gas Instruments
Product Number MGS-550
Product Name Industrial Refrigerant Gas Detector
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types NH3; (100 / 1,000 / 5,000 / 10,000 ppm / 100 %LEL); CO2; (5,000 / 10,000 / 20,000 / 30,000 / 40,000 / 50,000 ppm); CO; (1,000 ppm); Refrigerants; (1,000 / 10,000 ppm); NO2; (20 ppm); O2; (30 Vol%)
Display Digital
Instrument Type Detector
Unlock Full Specs
to access all available technical data

Similar Products

GTD-5100FN Explosion Proof Infrared Gas Detector -  - DOD Technologies Inc.
Specs
Measurement Type %LEL or %LFL
Display Digital
Features Audible or Visual Alarms; Data Logger
View Details
Portable Multigas Detector - ALTAIR® 4XR - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; CO; (0-30%); Hydrocarbons; H2S; (0-200 pm); Methane (CH4) / Natural Gas; NO2; (0-50 ppm); O2; (0-30%); SO2; (0-20 ppm)
View Details
Fixed Ammonia (NH3) Gas Detector (0-100ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-100ppm)
Number of Gases Monitored Single
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details