Bacharach, Inc. Combustion Efficiency and Environmental Analyzer ECA 450

Description
Measures up to 7 gases simultaneously (minimum O2 and CO), including NOx, SOx and combustibles Sensors are easily replaced or upgraded in the field Rugged suitcase design with large, easy-to-read display Built-in printer for instant traceability and record-keeping The ECA 450 is an industrial grade analyzer ideal for professionals concerned about combustion efficiency, environmental compliance, or both. Accommodating up to seven sensors, simultaneous measurements and calculated parameters are evaluated to ensure that industrial equipment is meeting environmental regulations while burning safely and efficiently. The ECA 450 is designed for on-demand or semi-continuous sampling of industrial furnaces, boilers and other industrial combustion equipment. It complies with regulations such as U.S. EPA test methods, EN 50379, CTM-030 and state/local protocols including SCAQMD. *Note: The ECA 450 calculates CO2 value based upon other measured values during the combustion process. It does not measure CO2 directly.
Datasheet
Description
Measures up to 7 gases simultaneously (minimum O2 and CO), including NOx, SOx and combustibles Sensors are easily replaced or upgraded in the field Rugged suitcase design with large, easy-to-read display Built-in printer for instant traceability and record-keeping The ECA 450 is an industrial grade analyzer ideal for professionals concerned about combustion efficiency, environmental compliance, or both. Accommodating up to seven sensors, simultaneous measurements and calculated parameters are evaluated to ensure that industrial equipment is meeting environmental regulations while burning safely and efficiently. The ECA 450 is designed for on-demand or semi-continuous sampling of industrial furnaces, boilers and other industrial combustion equipment. It complies with regulations such as U.S. EPA test methods, EN 50379, CTM-030 and state/local protocols including SCAQMD. *Note: The ECA 450 calculates CO2 value based upon other measured values during the combustion process. It does not measure CO2 directly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combustion Efficiency and Environmental Analyzer - ECA 450 - Bacharach, Inc.
New Kensington, PA, USA
Combustion Efficiency and Environmental Analyzer
ECA 450
Combustion Efficiency and Environmental Analyzer ECA 450
Measures up to 7 gases simultaneously (minimum O2 and CO), including NOx, SOx and combustibles Sensors are easily replaced or upgraded in the field Rugged suitcase design with large, easy-to-read display Built-in printer for instant traceability and record-keeping The ECA 450 is an industrial grade analyzer ideal for professionals concerned about combustion efficiency, environmental compliance, or both. Accommodating up to seven sensors, simultaneous measurements and calculated parameters are evaluated to ensure that industrial equipment is meeting environmental regulations while burning safely and efficiently. The ECA 450 is designed for on-demand or semi-continuous sampling of industrial furnaces, boilers and other industrial combustion equipment. It complies with regulations such as U.S. EPA test methods, EN 50379, CTM-030 and state/local protocols including SCAQMD. *Note: The ECA 450 calculates CO2 value based upon other measured values during the combustion process. It does not measure CO2 directly.
  • Measures up to 7 gases simultaneously (minimum O2 and CO), including NOx, SOx and combustibles
  • Sensors are easily replaced or upgraded in the field
  • Rugged suitcase design with large, easy-to-read display
  • Built-in printer for instant traceability and record-keeping

The ECA 450 is an industrial grade analyzer ideal for professionals concerned about combustion efficiency, environmental compliance, or both. Accommodating up to seven sensors, simultaneous measurements and calculated parameters are evaluated to ensure that industrial equipment is meeting environmental regulations while burning safely and efficiently.

The ECA 450 is designed for on-demand or semi-continuous sampling of industrial furnaces, boilers and other industrial combustion equipment. It complies with regulations such as U.S. EPA test methods, EN 50379, CTM-030 and state/local protocols including SCAQMD.

*Note: The ECA 450 calculates CO2 value based upon other measured values during the combustion process. It does not measure CO2 directly.

Supplier's Site Datasheet

Technical Specifications

  Bacharach, Inc.
Product Category Gas Instruments
Product Number ECA 450
Product Name Combustion Efficiency and Environmental Analyzer
Measurement Type %Volume; Trace
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Wireless MultiSet Gas Detection and Control System - CEW-4 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details