Bacharach, Inc. Datasheets for Leak Testing Equipment
Leak testing equipment is used to measure the escape of liquids, vacuum or gases from sealed components or systems.
Leak Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Detects all combustible gases with excellent sensitivity and no calibration required Sensor located in the probe tip for ultimate sensitivity, fast response and easy changing Visual and audible indicators for... | |
| Detects all combustible gases with excellent sensitivity and no calibration required Sensor located in the probe tip for ultimate sensitivity, fast response and easy changing Visual and audible indicators include... | |
| Detects a broad range of refrigerants with Bacharach’s patented heated diode sensor technology Flexible probe (14 in.) for finding leaks in tight spaces Includes audible and incremental LED indicators and... | |
| Detects all CFC, HFC and HCFC refrigerants as low as 0.006 oz/yr, including R-410a and R-507 Dual power options allow battery operation for the best mobility or wall power for... | |
| Detects leaks of any gas type, but can also be used for thermal expansion valves and steam traps Optional noise-cancelling headphones and SoundBlaster® for utmost confidence when finding leaks... | |
| Detects leaks of any gas type, but can also be used for thermal expansion valves, steam traps, bearings and more Noise-cancelling headphones and optional SoundBlaster® for utmost confidence when... | |
| Detects leaks that other instruments can’t 1ppm Minimum Detectable Level for refrigerants – the lowest MDL in the industry High-performance detection of halogenated refrigerants, CO2 and NH3 Identify... | |
| Detects refrigerants and combustible gases (with respective sensor installed) – changing sensors takes only seconds Sensor located in the probe tip for ultimate sensitivity, fast response and easy changing Visual... | |
| Detects refrigerants with the sensitivity and accuracy of infrared but at the cost of older sensor technologies Flexible probe (15 in.) with probe extensions (incl. “needle” probe) for finding leaks... | |
| Fits in standard electrical boxes for easy installation Low profile / flush mount for aesthetically non-intrusive appearance Two relays and Modbus Communications for notifying building management & initiate counter measures... | |
| Flexible two-sensor capability, local and/or remote One user-interface platform for all sensor types Two analog outputs and Modbus RTU interface Three fully configurable, user-assignable relays Magnetic wand enables easy, non-intrusive... | |
| Infrared or semiconductor sensor options System solution for 1, 2, 4 or 6 sensors Detects refrigerants, CFC, HCFC, HFC, Ammonia, Carbon Dioxide and combustible gases IP66 housing options, including remote... | |
| Infrared, electrochemical and MOS sensor options Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases Selectable current or volt analog output IP66 housing options, including remote and duct mount... | |
| Long-life, proprietary infrared (NDIR) sensor Detects CFCs, HFCs, HCFCs and new HFO refrigerants No cross interference to other gases, humidity or temperature Modbus RTU interface, analog output, BAS/BMS system connectivity... | |
| Standard model detects all CFC, HFC and HCFC refrigerants as low as 0.03 oz/yr (0.85 g/yr) Models available for R-290 (propane), R-744 (CO2), R-600a (isobutane) and SF6... | |
| The most powerful, accurate portable refrigerant detector 1 ppm Minimum Detectable Level Detect leaks that other instruments can’t Cut leak inspection times Fast response time finds leaks quickly Infrared sensor... |