Bacharach, Inc. Scalable Gas Detection System MGD-100

Description
Infrared or semiconductor sensor options System solution for 1, 2, 4 or 6 sensors Detects refrigerants, CFC, HCFC, HFC, Ammonia, Carbon Dioxide and combustible gases IP66 housing options, including remote and duct mount sensors Built-in relay for 1 or 2 pre-set alarm levels The MGD-100 is an affordable and scalable gas detection system used to provide real-time monitoring of refrigerant and combustible gases, ammonia and carbon dioxide. The unit alarms when pre-set thresholds are exceeded. Alarms are monitored by a centralized controller, which can alert personnel of potential hazardous conditions via an onboard buzzer and LED alarm indicators. The unit can be configured from single-sensor, one-alarm level system to larger scale systems consisting of 6 sensors with 2 alarm levels. The instruments are connected to and powered by the MGD controller. A variety of housing options are available including IP41 and IP66 rated enclosures, which enable direct placement of the MGD-100 in a variety of environments. For special applications, the sensor can be remotely mounted from the instrument.
Datasheet
Description
Infrared or semiconductor sensor options System solution for 1, 2, 4 or 6 sensors Detects refrigerants, CFC, HCFC, HFC, Ammonia, Carbon Dioxide and combustible gases IP66 housing options, including remote and duct mount sensors Built-in relay for 1 or 2 pre-set alarm levels The MGD-100 is an affordable and scalable gas detection system used to provide real-time monitoring of refrigerant and combustible gases, ammonia and carbon dioxide. The unit alarms when pre-set thresholds are exceeded. Alarms are monitored by a centralized controller, which can alert personnel of potential hazardous conditions via an onboard buzzer and LED alarm indicators. The unit can be configured from single-sensor, one-alarm level system to larger scale systems consisting of 6 sensors with 2 alarm levels. The instruments are connected to and powered by the MGD controller. A variety of housing options are available including IP41 and IP66 rated enclosures, which enable direct placement of the MGD-100 in a variety of environments. For special applications, the sensor can be remotely mounted from the instrument.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scalable Gas Detection System - MGD-100 - Bacharach, Inc.
New Kensington, PA, USA
Scalable Gas Detection System
MGD-100
Scalable Gas Detection System MGD-100
Infrared or semiconductor sensor options System solution for 1, 2, 4 or 6 sensors Detects refrigerants, CFC, HCFC, HFC, Ammonia, Carbon Dioxide and combustible gases IP66 housing options, including remote and duct mount sensors Built-in relay for 1 or 2 pre-set alarm levels The MGD-100 is an affordable and scalable gas detection system used to provide real-time monitoring of refrigerant and combustible gases, ammonia and carbon dioxide. The unit alarms when pre-set thresholds are exceeded. Alarms are monitored by a centralized controller, which can alert personnel of potential hazardous conditions via an onboard buzzer and LED alarm indicators. The unit can be configured from single-sensor, one-alarm level system to larger scale systems consisting of 6 sensors with 2 alarm levels. The instruments are connected to and powered by the MGD controller. A variety of housing options are available including IP41 and IP66 rated enclosures, which enable direct placement of the MGD-100 in a variety of environments. For special applications, the sensor can be remotely mounted from the instrument.
  • Infrared or semiconductor sensor options
  • System solution for 1, 2, 4 or 6 sensors
  • Detects refrigerants, CFC, HCFC, HFC, Ammonia, Carbon Dioxide and combustible gases
  • IP66 housing options, including remote and duct mount sensors
  • Built-in relay for 1 or 2 pre-set alarm levels

The MGD-100 is an affordable and scalable gas detection system used to provide real-time monitoring of refrigerant and combustible gases, ammonia and carbon dioxide. The unit alarms when pre-set thresholds are exceeded. Alarms are monitored by a centralized controller, which can alert personnel of potential hazardous conditions via an onboard buzzer and LED alarm indicators.

The unit can be configured from single-sensor, one-alarm level system to larger scale systems consisting of 6 sensors with 2 alarm levels. The instruments are connected to and powered by the MGD controller. A variety of housing options are available including IP41 and IP66 rated enclosures, which enable direct placement of the MGD-100 in a variety of environments. For special applications, the sensor can be remotely mounted from the instrument.

Supplier's Site Datasheet

Technical Specifications

  Bacharach, Inc.
Product Category Gas Instruments
Product Number MGD-100
Product Name Scalable Gas Detection System
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types NH3; CO2; Refrigerants
Instrument Type Detector
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
GPR-3500 Portable Purity (>21%) Oxygen Analyzer -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…100% to 90…100% O2)
Features Data Logger
Instrument Type Analyzer
View Details
Carbon Dioxide Detection & Control Unit - CO2-2000 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; CO2; (0-5000 PPM)
View Details
Carbon Monoxide Detector - Silowatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details