Bacharach, Inc. Infrared Refrigerant Gas Detector MGS-250

Description
Long-life, proprietary infrared (NDIR) sensor Detects CFCs, HFCs, HCFCs and new HFO refrigerants No cross interference to other gases, humidity or temperature Modbus RTU interface, analog output, BAS/BMS system connectivity Set all parameters and outputs without opening the unit Bacharach's MGS-250 Infrared Refrigerant Gas Detector is the leader in performance and flexibility. It can be configured as either a broadband sensor used for gross leak detection, or as a gas-specific version that’s pre-calibrated and characterized for precision response to individual refrigerants. The MGS-250 is the economical solution for detecting refrigerants without the limitations posed by solid-state sensor technologies. Advanced infrared sensing technology makes the MGS-250 immune to cross sensitivities from combustible and toxic gases, as well as changes in temperature and humidity. The infrared sensor provides low-level leak detection and delivers up to 5 to 7 years of virtually maintenance-free operation. The MGS-250 has an alpha-numeric LED display, status indicator, on-board relay, and alarm to alert personnel when levels have exceeded the preset limit.
Datasheet
Description
Long-life, proprietary infrared (NDIR) sensor Detects CFCs, HFCs, HCFCs and new HFO refrigerants No cross interference to other gases, humidity or temperature Modbus RTU interface, analog output, BAS/BMS system connectivity Set all parameters and outputs without opening the unit Bacharach's MGS-250 Infrared Refrigerant Gas Detector is the leader in performance and flexibility. It can be configured as either a broadband sensor used for gross leak detection, or as a gas-specific version that’s pre-calibrated and characterized for precision response to individual refrigerants. The MGS-250 is the economical solution for detecting refrigerants without the limitations posed by solid-state sensor technologies. Advanced infrared sensing technology makes the MGS-250 immune to cross sensitivities from combustible and toxic gases, as well as changes in temperature and humidity. The infrared sensor provides low-level leak detection and delivers up to 5 to 7 years of virtually maintenance-free operation. The MGS-250 has an alpha-numeric LED display, status indicator, on-board relay, and alarm to alert personnel when levels have exceeded the preset limit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Refrigerant Gas Detector - MGS-250 - Bacharach, Inc.
New Kensington, PA, USA
Infrared Refrigerant Gas Detector
MGS-250
Infrared Refrigerant Gas Detector MGS-250
Long-life, proprietary infrared (NDIR) sensor Detects CFCs, HFCs, HCFCs and new HFO refrigerants No cross interference to other gases, humidity or temperature Modbus RTU interface, analog output, BAS/BMS system connectivity Set all parameters and outputs without opening the unit Bacharach's MGS-250 Infrared Refrigerant Gas Detector is the leader in performance and flexibility. It can be configured as either a broadband sensor used for gross leak detection, or as a gas-specific version that’s pre-calibrated and characterized for precision response to individual refrigerants. The MGS-250 is the economical solution for detecting refrigerants without the limitations posed by solid-state sensor technologies. Advanced infrared sensing technology makes the MGS-250 immune to cross sensitivities from combustible and toxic gases, as well as changes in temperature and humidity. The infrared sensor provides low-level leak detection and delivers up to 5 to 7 years of virtually maintenance-free operation. The MGS-250 has an alpha-numeric LED display, status indicator, on-board relay, and alarm to alert personnel when levels have exceeded the preset limit.
  • Long-life, proprietary infrared (NDIR) sensor
  • Detects CFCs, HFCs, HCFCs and new HFO refrigerants
  • No cross interference to other gases, humidity or temperature
  • Modbus RTU interface, analog output, BAS/BMS system connectivity
  • Set all parameters and outputs without opening the unit

Bacharach's MGS-250 Infrared Refrigerant Gas Detector is the leader in performance and flexibility. It can be configured as either a broadband sensor used for gross leak detection, or as a gas-specific version that’s pre-calibrated and characterized for precision response to individual refrigerants. The MGS-250 is the economical solution for detecting refrigerants without the limitations posed by solid-state sensor technologies.

Advanced infrared sensing technology makes the MGS-250 immune to cross sensitivities from combustible and toxic gases, as well as changes in temperature and humidity. The infrared sensor provides low-level leak detection and delivers up to 5 to 7 years of virtually maintenance-free operation. The MGS-250 has an alpha-numeric LED display, status indicator, on-board relay, and alarm to alert personnel when levels have exceeded the preset limit.

Supplier's Site Datasheet

Technical Specifications

  Bacharach, Inc.
Product Category Gas Instruments
Product Number MGS-250
Product Name Infrared Refrigerant Gas Detector
Measurement Type Trace
Gas Types Refrigerants; (0 to 3,500 ppm)
Display Digital
Instrument Type Detector
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
GPR-1600, GPR-2600 & GPR-3100 Trace (ppm), Percent (%) and Purity (>90%) Oxygen Analyzers -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 90…100 % O2)
Features Audible or Visual Alarms
Instrument Type Analyzer
View Details
4-Point Centralized Gas Detection System - CEL4 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO2 (optional feature); CO (optional feature); Cl2 (optional feature); Hydrocarbons (optional feature); H2 (optional feature); H2S (optional feature); Methane (CH4) / Natural Gas (optional feature); NO2 (optional feature); O2 (optional feature); SO2 (optional feature)
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details