Bacharach, Inc. Portable Combustion and Emissions Analyzer PCA® 400

Description
4.3 inch color touch screen with enhanced viewing options to easily see readings Bluetooth® wireless technology allows for live streaming of data to any phone, PC or tablet Rugged all-in-one probe connection for durability and easy setup Optional NOx and SO2 sensors with Viton probe tubing for emissions testing Dilution mode protects sensors and allows for use in harsh conditions Runs on rechargeable Lithium-Ion battery pack or 4 ‘AA’ batteries Bacharach’s PCA® 400 offers everything you and your technicians need to commission, tune, maintain and certify any boiler. It is perfect for spot-checking and tuning your engines with the high-range CO sensor and available sample conditioner. Whether it's boiler combustion or emissions testing of your natural gas, stationary genset or mobile fleet vehicles, monitoring your emissions is fast, easy and accurate. Users have the option to save measured data in the unit as discreet tests, or stream it live via Bluetooth®communicat ions to a PC or other smart hand-held device for compliance reporting. Reports are easily and quickly generated to satisfy compliance requirements. Interchangeable power options (rechargeable Li-Ion, ‘AA’ alkalines or line power) ensure the unit is always ready for use. Probes and hoses come in a variety of lengths and materials to satisfy a wide range of applications, including NOx, SO2 and other requirements. Automatic sensor protection not only guards the sensors from damage, but doubles their measurement range under high load conditions for increased flexibility.
Description
4.3 inch color touch screen with enhanced viewing options to easily see readings Bluetooth® wireless technology allows for live streaming of data to any phone, PC or tablet Rugged all-in-one probe connection for durability and easy setup Optional NOx and SO2 sensors with Viton probe tubing for emissions testing Dilution mode protects sensors and allows for use in harsh conditions Runs on rechargeable Lithium-Ion battery pack or 4 ‘AA’ batteries Bacharach’s PCA® 400 offers everything you and your technicians need to commission, tune, maintain and certify any boiler. It is perfect for spot-checking and tuning your engines with the high-range CO sensor and available sample conditioner. Whether it's boiler combustion or emissions testing of your natural gas, stationary genset or mobile fleet vehicles, monitoring your emissions is fast, easy and accurate. Users have the option to save measured data in the unit as discreet tests, or stream it live via Bluetooth®communicat ions to a PC or other smart hand-held device for compliance reporting. Reports are easily and quickly generated to satisfy compliance requirements. Interchangeable power options (rechargeable Li-Ion, ‘AA’ alkalines or line power) ensure the unit is always ready for use. Probes and hoses come in a variety of lengths and materials to satisfy a wide range of applications, including NOx, SO2 and other requirements. Automatic sensor protection not only guards the sensors from damage, but doubles their measurement range under high load conditions for increased flexibility.

Suppliers

Company
Product
Description
Supplier Links
Portable Combustion and Emissions Analyzer - PCA® 400 - Bacharach, Inc.
New Kensington, PA, USA
Portable Combustion and Emissions Analyzer
PCA® 400
Portable Combustion and Emissions Analyzer PCA® 400
4.3 inch color touch screen with enhanced viewing options to easily see readings Bluetooth® wireless technology allows for live streaming of data to any phone, PC or tablet Rugged all-in-one probe connection for durability and easy setup Optional NOx and SO2 sensors with Viton probe tubing for emissions testing Dilution mode protects sensors and allows for use in harsh conditions Runs on rechargeable Lithium-Ion battery pack or 4 ‘AA’ batteries Bacharach’s PCA® 400 offers everything you and your technicians need to commission, tune, maintain and certify any boiler. It is perfect for spot-checking and tuning your engines with the high-range CO sensor and available sample conditioner. Whether it's boiler combustion or emissions testing of your natural gas, stationary genset or mobile fleet vehicles, monitoring your emissions is fast, easy and accurate. Users have the option to save measured data in the unit as discreet tests, or stream it live via Bluetooth®communicat ions to a PC or other smart hand-held device for compliance reporting. Reports are easily and quickly generated to satisfy compliance requirements. Interchangeable power options (rechargeable Li-Ion, ‘AA’ alkalines or line power) ensure the unit is always ready for use. Probes and hoses come in a variety of lengths and materials to satisfy a wide range of applications, including NOx, SO2 and other requirements. Automatic sensor protection not only guards the sensors from damage, but doubles their measurement range under high load conditions for increased flexibility.
  • 4.3 inch color touch screen with enhanced viewing options to easily see readings
  • Bluetooth® wireless technology allows for live streaming of data to any phone, PC or tablet
  • Rugged all-in-one probe connection for durability and easy setup
  • Optional NOx and SO2 sensors with Viton probe tubing for emissions testing
  • Dilution mode protects sensors and allows for use in harsh conditions
  • Runs on rechargeable Lithium-Ion battery pack or 4 ‘AA’ batteries

Bacharach’s PCA® 400 offers everything you and your technicians need to commission, tune, maintain and certify any boiler. It is perfect for spot-checking and tuning your engines with the high-range CO sensor and available sample conditioner. Whether it's boiler combustion or emissions testing of your natural gas, stationary genset or mobile fleet vehicles, monitoring your emissions is fast, easy and accurate.

Users have the option to save measured data in the unit as discreet tests, or stream it live via Bluetooth®communications to a PC or other smart hand-held device for compliance reporting.

Reports are easily and quickly generated to satisfy compliance requirements. Interchangeable power options (rechargeable Li-Ion, ‘AA’ alkalines or line power) ensure the unit is always ready for use.

Probes and hoses come in a variety of lengths and materials to satisfy a wide range of applications, including NOx, SO2 and other requirements.

Automatic sensor protection not only guards the sensors from damage, but doubles their measurement range under high load conditions for increased flexibility.

Supplier's Site

Technical Specifications

  Bacharach, Inc.
Product Category Gas Instruments
Product Number PCA® 400
Product Name Portable Combustion and Emissions Analyzer
Measurement Type %Volume; Trace
Gas Types Combustible; CO; (0 to 40,000 ppm); NO; (0 to 3,000 ppm); NO2; (0 to 500 ppm); O2; (0 to 20.9%); SO2; (0 to 5,000 ppm)
Display Digital
Instrument Type Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
AII-3000-MD Handheld O2 Monitors -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Gas Types O2
Display Digital
Features Audible or Visual Alarms
View Details
MegaSet Gas Detection And Control Systems - CEL-LS Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Combustible; NH3; CO2; CO; Hydrocarbons; H2; H2S; NO2; O2
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details