Johnson Controls, Inc. Datasheets for Thermostats

Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.


Thermostats: Learn more

Product Name Notes
For line voltage control of residential, commercial, or industrial heating or year-round air conditioning. Heat or cold anticipators are not required. The liquid-charged temperature sensing element and highly efficient diaphragm...
The T-4002-30x Thermostat with Cover and Two-Pipe Conversion Kits feature a T-4002-201 (D.A.) or a T-4002-202 (R.A.) Thermostat. The kits also contain a white or beige cover and cover plate,...
The T-4003 Submaster Thermostat is a high volume proportional thermostat. The T-4003 can be reset from a remote location, or in accordance with a referenced temperature variation. FEATURES AND BENEFITS...
The T-4054 Heating-Cooling, Energy Manager Thermostat is a high volume output, with an adjustable deadband of 0 to 30°F (0 to 16°C) between heating and cooling set points. FEATURES AND...
The T-4100 Thermostat is a low volume output, single temperature thermostat. FEATURES AND BENEFITS Mounts vertically Provided with exposed or concealed set point adjustment Available as Direct Acting (DIR) or...
The T-4110 Thermostat is a low volume output, single-temperature thermostat designed for mounting in ceiling terminal units. FEATURES AND BENEFITS Mounts in: Room air sampling chamber Return air grille Diffuser,...
The T-4506 Thermostat is a high volume output, dual temperature, dual dial thermostat. The T-4506 provides individual day and night, or two set point temperature control. FEATURES AND BENEFITS Available...
The T-4516 Thermostat is a high volume output, dual temperature, dual dial thermostat. The T-4516 provides individual day and night control, or weekend setback. FEATURES AND BENEFITS Available in Direct...
The T-4600 Thermostat is a low volume output, energy managing, heating-cooling thermostat. The independent setpoints can result in a deadband to encourage energy conservation by eliminating heating and cooling overlap.
The T-4752 Thermostat is a high volume output, heating-cooling thermostat. Provides automatic changeover between Direct Acting (DIR) and Reverse Acting (REV) when supply pressure changes from 15 to 20 psig...
The T-4756 Thermostat is a high volume output, dual-temperature, dual-dial, heatingcooling thermostat. The T-4756 provides automatic changeover between direct and reverse actions when supply pressure changes from 15 to 20...
The T46 Series Thermostat is used to control line voltage, fan coil, and heating zone valves on heating, cooling, and combination heating and cooling systems. Models are available with single-pole,...
The T8000 Series High-Resolution Color Touch Screen Digital Room Thermostats are multi-functional devices that offer a simple-to-use color touch screen user interface. These stand-alone digital room thermostats with optional wireless...
The TEC3000 Series Thermostat Controllers are stand-alone and field-selectable BACnet® Master-Slave/Token-P assing (MS/TP) or N2 networked devices that provide on/off, floating, and proportional control of: Local hydronic reheat valves Pressure-dependent...
The WT-4000 Series Pneumatic-to-Direct Digital Control (DDC) Room Thermostats provide reliable zone comfort and enhanced energy economy via remote monitoring and temperature setpoint management. This arrangement provides greater energy policy...
This thermostat controls light duty line voltage fan coil or baseboard valves on heating, cooling, and heating-cooling systems. The thermostat can control one or two valves directly. These thermostats are...
T-4002-201 Direct Acting, Horizontal Mounting T-4002-202 Reverse Acting, Horizontal Mounting T-4002-203 Direct Acting, Vertical Mounting T-4002-204 Reverse Acting, Vertical Mounting FEATURES AND BENEFITS Sensitivity Adjustable from 0.75 to 4.0 psig/°F...