Johnson Controls, Inc. Thermostat A11A-1

Description
LOW TEMPERATURE CUTOUT CONTROL, PILOT DUTY RATING: 125 VA @ 24 TO 277V AC, CONTACT RATING: 120V AC; 240V AC; 277V AC, ENCLOSURE MATERIAL: STEELTEMPERATURE CONTROL, FREEZE STAT. FREE 2 YEAR RADWELL WARRANTY
Description
LOW TEMPERATURE CUTOUT CONTROL, PILOT DUTY RATING: 125 VA @ 24 TO 277V AC, CONTACT RATING: 120V AC; 240V AC; 277V AC, ENCLOSURE MATERIAL: STEELTEMPERATURE CONTROL, FREEZE STAT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermostat - 18568291 - Radwell International
Willingboro, NJ, United States
Thermostat
18568291
Thermostat 18568291
LOW TEMPERATURE CUTOUT CONTROL, PILOT DUTY RATING: 125 VA @ 24 TO 277V AC, CONTACT RATING: 120V AC; 240V AC; 277V AC, ENCLOSURE MATERIAL: STEELTEMPERATURE CONTROL, FREEZE STAT. FREE 2 YEAR RADWELL WARRANTY

LOW TEMPERATURE CUTOUT CONTROL, PILOT DUTY RATING: 125 VA @ 24 TO 277V AC, CONTACT RATING: 120V AC; 240V AC; 277V AC, ENCLOSURE MATERIAL: STEELTEMPERATURE CONTROL, FREEZE STAT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermostats
Product Number 18568291
Product Name Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details