Johnson Controls, Inc. Datasheets for Dampers and Louvers
Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
Dampers and Louvers: Learn more
| Product Name | Notes |
|---|---|
| FC-2000 1-1/2 hour fire-rated dampers are approved for mounting in walls constructed of masonry or gypsum wallboard (metal or wood studs) and mounting in cement floors or ceiling. FEATURES AND... | |
| FD-1600 1-1/2 hour fire-rated dampers are approved for mounting in walls constructed of masonry or gypsum wallboard (metal or wood studs) and mounting in cement floors or ceiling. The FD-1600... | |
| ID-1210 dampers are available in sizes up to 999 inches W x 999 inches H (25,375 mm x 25,375 mm), with either a galvanized, 304 stainless steel, or aluminum frame,... | |
| ID-1410 dampers are available in sizes up to 48 inches W (1,219 mm) x 96 inches H (2,438 mm), with a galvanized or 304 stainless steel frame, and a choice... | |
| Johnson Controls provides top-quality, low-leakage RB-2000 Round Control Dampers for use in Heating, Ventilating, and Air Conditioning (HVAC) systems that fit your size and application requirements. Round dampers are available... | |
| Johnson Controls provides top-quality, low-leakage RC-2000 Round Control Dampers for use in Heating, Ventilating, and Air Conditioning (HVAC) systems that fit your size and application requirements. Round dampers are available... | |
| LC-1250 adjustable louvers are integral louvers and dampers. They are designed for very tight closure against wind and weather. Drainable heads channel water to the side frames, which channel through... | |
| RI-1000 round industrial dampers include standard 16 gauge shroud, self-lubricating bearings, optional no seals, neoprene or silicone seals, optional frame / blade construction of aluminum or 304 stainless steel. FEATURES... | |
| RL-1000 dampers are available in sizes up to 60 inches (152 cm) diameter with galvanized Steel or 304 stainless steel frames with no seals, neoprene seals, or silicone seals. RL-1000... | |
| Since 1885, Johnson Controls has developed and refined air control products by providing the highest quality control dampers that fit your application and size requirements LV-1250 louvers feature a stationary... | |
| Since 1885, Johnson Controls has developed and refined air control products by providing the highest quality control dampers that fit your application and size requirements. LM-1250 louvers feature: Adjustable aluminum... | |
| Since 1885, Johnson Controls has developed and refined air control products by providing the highest quality control dampers that fit your application and size requirements. LV-1800 stationary louvers are designed... | |
| Since 1885, Johnson Controls has developed and refined air control products by providing the highest quality control dampers that fit your application and size. Stationary louvers are designed to meet... | |
| Since 1905, Johnson Controls has developed and refined air control products by providing the highest quality control dampers that fit your application and size requirements. Now we are including Industrial... | |
| The FS-1620 Fire/Class II Smoke Damper is designed to prevent the spread of smoke and its 1-1/2 hour fire rating is for use within a dynamic HVAC system during life... | |
| The FS-1630 Fire/Class II Smoke Damper is designed to prevent the spread of smoke and its 1-1/2 hour fire rating is for use within a dynamic HVAC system during life... | |
| The Johnson Controls SD-1630 smoke damper is a leakage-rated damper for life safety smoke management systems. It meets new UL leakage testing procedures and fits your size and application requirements. | |
| The PD-1250 damper provides backdraft protection in light to medium duty applications that demand less than 12 cfm per square foot of leakage at 1/2 inch WG. The PD-1250 provides... | |
| The RF-2000 Fire Damper is designed to prevent the spread of fire with a 1-1/2 hour fire rating for use within a dynamic HVAC system during life safety situations. The... | |
| The RP-2000 Pressure Relief Backdraft Damper is a formed aluminum blade and frame damper. It has a non-metallic blade seal and optional upward airflow construction. FEATURES AND BENEFITS Adjustable Spring... | |
| The RS-2000 is Underwriters Laboratories Inc.® (UL) listed and tested to the latest UL-555S standard. The RS-2000 includes a factory-installed actuator which should be cycled at least once every six... | |
| The RT-2000 is Underwriters Laboratories Inc.® (UL) listed and tested to the latest UL-555S standard. The RS-2000 includes a factory-installed actuator which should be cycled at least once every six... | |
| The VD-1251 Aluminum Control Damper offers sturdy construction of both frame and airfoil shaped blades of aluminum, and are designed to meet different application and environmental requirements. FEATURES AND BENEFITS... | |
| The VD-1620 Galvanized Steel Damper offers sturdy construction using 16-gauge frames. Combinations include the galvanized triple-vee blade with galvanized frame, galvanized airfoil blade with galvanized frame, and stainless steel triple-vee... | |
| The VD-1630 is a low leak, galvanized steel volume control damper designed with airfoil blades for higher velocity and pressure HVAC systems. All dampers meet the leakage requirements of the... | |
| The VD-1640 Steel Control Damper offers sturdy construction using 16-gauge frames. Combinations include the galvanized triple-vee blade with galvanized frame, galvanized airfoil blade with galvanized frame, and stainless steel triple-vee... | |
| VD-1250 Series dampers offer sturdy construction of both frame and airfoil shaped blades of aluminum, and are designed to meet different application and environmental requirements. All aluminum dampers for use... | |
| With aluminum airfoil blade/aluminum frame, self-lubricating bearings and a 16-gauge 5” deep frame, the SD-1250 is a Class I leakage resistant smoke damper that provides life safety smoke management. FEATURES... |