Johnson Controls, Inc. Datasheets for Air Flow Sensors
Air velocity flow sensors measure air velocity or volume flow using insertion probes or capture hoods.
Air Flow Sensors: Learn more
| Product Name | Notes |
|---|---|
| At Johnson Controls, we’ve engineered our AD-1250 Airflow Measuring Station to provide accurate, economical solutions for measuring, reporting, and controlling airflow from 300 to 5,000 feet per minute (fpm). With... | |
| Our AD-1251 Airflow Probe includes a Differential Pressure Transducer (DPT) and is designed to provide accurate and energy efficient air flow monitoring at all times. Engineered specifically to measure air... | |
| Taking fan airflow measurement to the next level, our RA-1250 features low profile air flow sensors, a transmitter with a digital display, very high accuracy, and shielded CAT5e communication cables... | |
| The RA-2000 Airflow Measuring System has a one-piece ABS plastic flow sensing cross with a 16 in. (406 mm) diameter or less, and a two-piece anodized aluminum extrusion sensing tube... |