Johnson Controls, Inc. Datasheets for Air Conditioners

Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important.  Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed.  Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Air Conditioners: Learn more

Product Name Notes
An extensive variety of components provide a flexible and versatile fan coil unit to meet the needs of any building. Plus, the variety of options available with FCC units is...
Blower coil units provide an excellent indoor air quality with a flexible design and multiple control and fusing options. FEATURES AND BENEFITS Flexible design – Chilled-water or direct-expansion coil for...
Choose between a flat top, slope top, or concealed vertical floor-mounted fan coil unit. All are AHRI certified to ensure reliable performance. Units offer a 3-speed direct-drive motor in either...
FEATURES AND BENEFITS Excellent for call centers and open office plans Standard Features: 2-pipe sensible cooling coils, convection enhancement skirt Available Options: MPT coil connections, braided stainless steel flexible hoses,...
FEATURES AND BENEFITS Excellent for call centers and open office plans Standard Features: 2-pipe sensible cooling coils, perforated grille, durable powder coat finish Available Options: Linear bar grille, MPT coil...
FEATURES AND BENEFITS For bulkhead installations in hotels, dormitories and high rise residential Standard Features: 2-pipe or 4-pipe sensible cooling coils, louvered supply grille, perforated return grille Available Options: MPT...
FEATURES AND BENEFITS For suspended installations in offices and open ceiling projects Standard Features: Integral coanda plates, 2-pipe or 4-pipe sensible cooling coils, perforated grille, durable powder coat finish Available...
FEATURES AND BENEFITS For unique sidewall and bulkhead installations Standard Features: 2-pipe or 4-pipe sensible cooling coils, perforated return grille Available Options: Linear bar return grille, MPT coil connections, braided...
FEATURES AND BENEFITS Great for classroom applications Standard Features: Condensate tray with drain connection, 2-pipe or 4-pipe sensible cooling coils, perforated grille, durable powder coat finish Available Options: Linear bar...
FEATURES AND BENEFITS Healthcare, Laboratory and Office Applications Standard Features: 2-pipe or 4-pipe sensible cooling coils, perforated grille, durable powder coat finish Available Options: Linear bar grille, MPT coil connections,...
FEATURES AND BENEFITS Ideal for conference room installations Standard Features: 4-way throw pattern, 2-pipe or 4-pipe sensible cooling coils, perforated grille, durable powder coat finish Available Options: Linear bar grille,...
FEATURES AND BENEFITS Ideal for under sill induction unit and fan coil retrofit projects Standard Features: 2-pipe or 4-pipe sensible cooling coils Available Options: MPT coil connections, braided stainless steel...
FEATURES AND BENEFITS Perfect for perimeter heating and sensible cooling Standard Features: 2-pipe or 4-pipe sensible cooling coils Available Options: MPT coil connections, braided stainless steel flexible hoses, coil drain,...
Johnson Controls FN Series horizontal, high-performance, fan-coil units provide maximum performance while the unit’s array of options and number of available sizes render unparalleled flexibility. FEATURES AND BENEFITS Optimized performance...
Low profile vertical fan-coil units offer optimized performance, flexible design, choice of controls and more, to offer excellent performance and indoor air quality. FEATURES AND BENEFITS Optimized performance – ARI-440...
Maximum performance, design flexibility, and low-installation cost. The FS fan-coil unit offers a direct-drive fan with 3-speed PSC or ECM, or proportional ECM. Blower design is optimized for cabinet airflow...
The FW vertical low-profile fan coil has raised the bar by lowering the power consumption required. The vertical floor mounted unit’s impressive list of standard features provides unparalleled design flexibility.
With a wide range of standard options, reduced field installation times and quality construction for long term safety and performance, these Blower Coil Units (BCUs) are suitable for a range...