Johnson Controls, Inc. Datasheets for HVAC Fans and Blowers
HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings.
HVAC Fans and Blowers: Learn more
| Product Name | Notes |
|---|---|
| The fan pressurizes the plenum in which the fan operates and allows for ductwork to be directly connected to the plenum walls of the air handling unit. The YORK® PLENUM... | |
| The high volume capacities of the YORK® ICF backward inclined and airfoil fans make them excellent for use in hotels, office buildings, manufacturing plants and hospitals. Variable inlet vanes and... | |
| The YORK® CC-Series (models CC and CCB) belt drive cabinet fans are general purpose duct blowers. These versatile, quiet operating air movers provide economical, convenient and effective ventilation in ducted... | |
| The YORK® CI model of ceiling exhaust fans operate quietyly. Some selections are available with sound ratings below 1 sone. There are 15 types of models that cover a wide... | |
| The YORK® IEF is a high quality fan for use in all types of industrial applications where you have high static pressures, such as paper mills, dust collectors, power plants,... | |
| YORK® axial flow ventilators provide excellent value for supply (PLDS) and exhaust (PLDE) applications in kitchens, office buildings, bakeries,laundries, factories, warehouses, foundries and locker rooms. They have an attractive low... | |
| YORK® CIR Inline fans are widely used in round ducts as clean air boosters in both supply and exhaust systems where the installation of conventional blowers is impractical. Their compact... | |
| YORK® HOODED ROOF MOUNT PROP FANS move large volumes of air efficiently, quietly and with low discharge velocities. They combine venturi design with the latest developments in T-hood construction for... | |
| YORK® MA-Series replaces foul or contaminated air that is removed by a building’s exhaust system. Such make-up air is so essential that it is part of safety and building code... | |
| YORK® MIXED FLOW LINE is a revolution in the fan industry. Its patented design combines the compact, high volume advantages of axial fans with the low sound and high efficiency... | |
| YORK® PAF-Series of propeller fans provides a variety of solutions to address the needs of wall mounted exhaust and ventilation applications, such as garages, factories, warehouses, and other relatively clean... | |
| YORK® TUBE AXIAL, direct and belt drive axial fans, are designed for use in low to medium pressure ducted applications. They are generally used for removing contaminated air or hot... | |
| YORK® US centrifugal fans are SWSI, Class I, Arrangement 10 general purpose air moving devices. They are used for supply or exhaust applications in commercial, institutional, and industrial HVAC systems. | |
| YORK® VANE AXIAL models are the perfect choice when high volume, compact size, superior quality and long lasting fans are needed. These AMCA licensed products are among the most efficient... | |
| YORK® WALL MOUNTED PROP FANS, incorporating deep-spun inlet scrolls to minimize losses due to fan inlet conditions, perform at a high efficiency. Rugged construction insures long life even in the... |