Johnson Controls, Inc. Single Temperature High Volume Output Thermostat

Description
T-4002-201 Direct Acting, Horizontal Mounting T-4002-202 Reverse Acting, Horizontal Mounting T-4002-203 Direct Acting, Vertical Mounting T-4002-204 Reverse Acting, Vertical Mounting FEATURES AND BENEFITS Sensitivity Adjustable from 0.75 to 4.0 psig/°F (9 to 50 kPa/°C) Factory set at approximately 2.5 psig/°F (32 kPa/°C) Flow Capacity 400 SCIM (107 mL/s) Air Consumption 20 SCIM (5 mL/s) Supply Pressure 13 to 25 psig (91 to 175 kPa) Nominal 20 psig (140 kPa) Dial Range 55 to 85°F Air Connections Two (Supply and Output)
Description
T-4002-201 Direct Acting, Horizontal Mounting T-4002-202 Reverse Acting, Horizontal Mounting T-4002-203 Direct Acting, Vertical Mounting T-4002-204 Reverse Acting, Vertical Mounting FEATURES AND BENEFITS Sensitivity Adjustable from 0.75 to 4.0 psig/°F (9 to 50 kPa/°C) Factory set at approximately 2.5 psig/°F (32 kPa/°C) Flow Capacity 400 SCIM (107 mL/s) Air Consumption 20 SCIM (5 mL/s) Supply Pressure 13 to 25 psig (91 to 175 kPa) Nominal 20 psig (140 kPa) Dial Range 55 to 85°F Air Connections Two (Supply and Output)

Suppliers

Company
Product
Description
Supplier Links
Single Temperature High Volume Output Thermostat -  - Johnson Controls, Inc.
Milwaukee, WI, USA
Single Temperature High Volume Output Thermostat
Single Temperature High Volume Output Thermostat
T-4002-201 Direct Acting, Horizontal Mounting T-4002-202 Reverse Acting, Horizontal Mounting T-4002-203 Direct Acting, Vertical Mounting T-4002-204 Reverse Acting, Vertical Mounting FEATURES AND BENEFITS Sensitivity Adjustable from 0.75 to 4.0 psig/°F (9 to 50 kPa/°C) Factory set at approximately 2.5 psig/°F (32 kPa/°C) Flow Capacity 400 SCIM (107 mL/s) Air Consumption 20 SCIM (5 mL/s) Supply Pressure 13 to 25 psig (91 to 175 kPa) Nominal 20 psig (140 kPa) Dial Range 55 to 85°F Air Connections Two (Supply and Output)
  • T-4002-201 Direct Acting, Horizontal Mounting
  • T-4002-202 Reverse Acting, Horizontal Mounting
  • T-4002-203 Direct Acting, Vertical Mounting
  • T-4002-204 Reverse Acting, Vertical Mounting

FEATURES AND BENEFITS

  • Sensitivity Adjustable from 0.75 to 4.0 psig/°F (9 to 50 kPa/°C)
  • Factory set at approximately 2.5 psig/°F (32 kPa/°C)
  • Flow Capacity 400 SCIM (107 mL/s)
  • Air Consumption 20 SCIM (5 mL/s)
  • Supply Pressure 13 to 25 psig (91 to 175 kPa) Nominal 20 psig (140 kPa)
  • Dial Range 55 to 85°F
  • Air Connections Two (Supply and Output)
Supplier's Site

Technical Specifications

  Johnson Controls, Inc.
Product Category Thermostats
Product Name Single Temperature High Volume Output Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase safety temperature limiter - Typ RAS - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 24 to 400 volts
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details