Johnson Controls, Inc. Fan Coil Thermostat

Description
The T46 Series Thermostat is used to control line voltage, fan coil, and heating zone valves on heating, cooling, and combination heating and cooling systems. Models are available with single-pole, single-throw (SPST) or single-pole, double-throw (SPDT) contact action for standard duty (nominal 1/4 hp, 6 A non-inductive) applications. Thermostats are available with or without fan speed control or built-in thermometers. Various system switch combinations are available, including fan speed selection. Typical applications for the T46 include the control of fan coil units, packaged terminal air conditioners, and combination heating and cooling equipment. FEATURES AND BENEFITS Knob or concealed setpoint adjustment Low and high temperature dial stops that are concealed and adjustable throughout setpoint range Can be set for a locked dial Narrow differential without the need for anticipator Standard internal dual Celsius and Fahrenheit scales Switch mechanism and wiring connections go into the switch box to isolate electrical circuits from the sensing element Mounts on a standard double outlet box Separable mounting plate allows easy mounting and wiring without removing thermostat cover Locking cover reduces unauthorized tampering High-impact plastic enclosure Smooth action multi-position slide switches for dependable service
Description
The T46 Series Thermostat is used to control line voltage, fan coil, and heating zone valves on heating, cooling, and combination heating and cooling systems. Models are available with single-pole, single-throw (SPST) or single-pole, double-throw (SPDT) contact action for standard duty (nominal 1/4 hp, 6 A non-inductive) applications. Thermostats are available with or without fan speed control or built-in thermometers. Various system switch combinations are available, including fan speed selection. Typical applications for the T46 include the control of fan coil units, packaged terminal air conditioners, and combination heating and cooling equipment. FEATURES AND BENEFITS Knob or concealed setpoint adjustment Low and high temperature dial stops that are concealed and adjustable throughout setpoint range Can be set for a locked dial Narrow differential without the need for anticipator Standard internal dual Celsius and Fahrenheit scales Switch mechanism and wiring connections go into the switch box to isolate electrical circuits from the sensing element Mounts on a standard double outlet box Separable mounting plate allows easy mounting and wiring without removing thermostat cover Locking cover reduces unauthorized tampering High-impact plastic enclosure Smooth action multi-position slide switches for dependable service

Suppliers

Company
Product
Description
Supplier Links
Fan Coil Thermostat -  - Johnson Controls, Inc.
Milwaukee, WI, USA
Fan Coil Thermostat
Fan Coil Thermostat
The T46 Series Thermostat is used to control line voltage, fan coil, and heating zone valves on heating, cooling, and combination heating and cooling systems. Models are available with single-pole, single-throw (SPST) or single-pole, double-throw (SPDT) contact action for standard duty (nominal 1/4 hp, 6 A non-inductive) applications. Thermostats are available with or without fan speed control or built-in thermometers. Various system switch combinations are available, including fan speed selection. Typical applications for the T46 include the control of fan coil units, packaged terminal air conditioners, and combination heating and cooling equipment. FEATURES AND BENEFITS Knob or concealed setpoint adjustment Low and high temperature dial stops that are concealed and adjustable throughout setpoint range Can be set for a locked dial Narrow differential without the need for anticipator Standard internal dual Celsius and Fahrenheit scales Switch mechanism and wiring connections go into the switch box to isolate electrical circuits from the sensing element Mounts on a standard double outlet box Separable mounting plate allows easy mounting and wiring without removing thermostat cover Locking cover reduces unauthorized tampering High-impact plastic enclosure Smooth action multi-position slide switches for dependable service

The T46 Series Thermostat is used to control line voltage, fan coil, and heating zone valves on heating, cooling, and combination heating and cooling systems. Models are available with single-pole, single-throw (SPST) or single-pole, double-throw (SPDT) contact action for standard duty (nominal 1/4 hp, 6 A non-inductive) applications. Thermostats are available with or without fan speed control or built-in thermometers. Various system switch combinations are available, including fan speed selection.
Typical applications for the T46 include the control of fan coil units, packaged terminal air conditioners, and combination heating and cooling equipment.

FEATURES AND BENEFITS

  • Knob or concealed setpoint adjustment
  • Low and high temperature dial stops that are concealed and adjustable throughout setpoint range
  • Can be set for a locked dial
  • Narrow differential without the need for anticipator
  • Standard internal dual Celsius and Fahrenheit scales
  • Switch mechanism and wiring connections go into the switch box to isolate electrical circuits from the sensing element
  • Mounts on a standard double outlet box
  • Separable mounting plate allows easy mounting and wiring without removing thermostat cover
  • Locking cover reduces unauthorized tampering
  • High-impact plastic enclosure
  • Smooth action multi-position slide switches for dependable service
Supplier's Site

Technical Specifications

  Johnson Controls, Inc.
Product Category Thermostats
Product Name Fan Coil Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details
Single-phase temperature- regulator / -guard certified - Typ 8806 – 8807 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details