Johnson Controls, Inc. Networked Thermostat Controllers

Description
The TEC3000 Series Thermostat Controllers are stand-alone and field-selectable BACnet® Master-Slave/Token-P assing (MS/TP) or N2 networked devices that provide on/off, floating, and proportional control of: Local hydronic reheat valves Pressure-dependent VAV equipment with or without local reheat Two- or four-pipe fan coils Cabinet unit heaters Other zoning equipment using an on/off, floating, or 0 to 10 VDC proportional control input Models also provide single- or two-stage control of unitary rooftop units (RTUs) with or without economizers and heat pumps. FEATURES AND BENEFITS Two Configurable Binary Inputs. Field-Selectable BACnet MS/TP or N2 Networked Communication (TEC36xx-00-000 Models) USB Port Configuration. Backlit Liquid Crystal Display (LCD) Configurable Touch Screen UI. End-of-Line Switch. Mobile Access Portal (MAP) Gateway Compatibility (MAP Release 4.0 or Later) Onboard Occupancy Sensor (TEC3xx1-00-000 and TEC3xx3-00-000 Models) On/Off, Floating, Proportional 0 to 10 VDC, and Single- or Two-Stage Control Integral Humidity Sensor (TEC3xx2-00-000 and TEC3xx3-00-000 Models) Multiple Fan Configurations. Full Line of Remote TE-6300 Series Temperature Sensors.
Description
The TEC3000 Series Thermostat Controllers are stand-alone and field-selectable BACnet® Master-Slave/Token-P assing (MS/TP) or N2 networked devices that provide on/off, floating, and proportional control of: Local hydronic reheat valves Pressure-dependent VAV equipment with or without local reheat Two- or four-pipe fan coils Cabinet unit heaters Other zoning equipment using an on/off, floating, or 0 to 10 VDC proportional control input Models also provide single- or two-stage control of unitary rooftop units (RTUs) with or without economizers and heat pumps. FEATURES AND BENEFITS Two Configurable Binary Inputs. Field-Selectable BACnet MS/TP or N2 Networked Communication (TEC36xx-00-000 Models) USB Port Configuration. Backlit Liquid Crystal Display (LCD) Configurable Touch Screen UI. End-of-Line Switch. Mobile Access Portal (MAP) Gateway Compatibility (MAP Release 4.0 or Later) Onboard Occupancy Sensor (TEC3xx1-00-000 and TEC3xx3-00-000 Models) On/Off, Floating, Proportional 0 to 10 VDC, and Single- or Two-Stage Control Integral Humidity Sensor (TEC3xx2-00-000 and TEC3xx3-00-000 Models) Multiple Fan Configurations. Full Line of Remote TE-6300 Series Temperature Sensors.

Suppliers

Company
Product
Description
Supplier Links
Networked Thermostat Controllers -  - Johnson Controls, Inc.
Milwaukee, WI, USA
Networked Thermostat Controllers
Networked Thermostat Controllers
The TEC3000 Series Thermostat Controllers are stand-alone and field-selectable BACnet® Master-Slave/Token-P assing (MS/TP) or N2 networked devices that provide on/off, floating, and proportional control of: Local hydronic reheat valves Pressure-dependent VAV equipment with or without local reheat Two- or four-pipe fan coils Cabinet unit heaters Other zoning equipment using an on/off, floating, or 0 to 10 VDC proportional control input Models also provide single- or two-stage control of unitary rooftop units (RTUs) with or without economizers and heat pumps. FEATURES AND BENEFITS Two Configurable Binary Inputs. Field-Selectable BACnet MS/TP or N2 Networked Communication (TEC36xx-00-000 Models) USB Port Configuration. Backlit Liquid Crystal Display (LCD) Configurable Touch Screen UI. End-of-Line Switch. Mobile Access Portal (MAP) Gateway Compatibility (MAP Release 4.0 or Later) Onboard Occupancy Sensor (TEC3xx1-00-000 and TEC3xx3-00-000 Models) On/Off, Floating, Proportional 0 to 10 VDC, and Single- or Two-Stage Control Integral Humidity Sensor (TEC3xx2-00-000 and TEC3xx3-00-000 Models) Multiple Fan Configurations. Full Line of Remote TE-6300 Series Temperature Sensors.

The TEC3000 Series Thermostat Controllers are stand-alone and field-selectable BACnet® Master-Slave/Token-Passing (MS/TP) or N2 networked devices that provide on/off, floating, and proportional control of:

    • Local hydronic reheat valves
    • Pressure-dependent VAV equipment with or without local reheat
    • Two- or four-pipe fan coils
    • Cabinet unit heaters
    • Other zoning equipment using an on/off, floating, or 0 to 10 VDC proportional control input

Models also provide single- or two-stage control of unitary rooftop units (RTUs) with or without economizers and heat pumps.

FEATURES AND BENEFITS

  • Two Configurable Binary Inputs.
  • Field-Selectable BACnet MS/TP or N2 Networked Communication (TEC36xx-00-000 Models)
  • USB Port Configuration.
  • Backlit Liquid Crystal Display (LCD)
  • Configurable Touch Screen UI.
  • End-of-Line Switch.
  • Mobile Access Portal (MAP) Gateway Compatibility (MAP Release 4.0 or Later)
  • Onboard Occupancy Sensor (TEC3xx1-00-000 and TEC3xx3-00-000 Models)
  • On/Off, Floating, Proportional 0 to 10 VDC, and Single- or Two-Stage Control
  • Integral Humidity Sensor (TEC3xx2-00-000 and TEC3xx3-00-000 Models)
  • Multiple Fan Configurations.
  • Full Line of Remote TE-6300 Series Temperature Sensors.
Supplier's Site

Technical Specifications

  Johnson Controls, Inc.
Product Category Thermostats
Product Name Networked Thermostat Controllers
Thermostat Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Thermostats - B-1002A -  - VICFUSE
Specs
Voltage 32 volts
View Details
Single-phase temperature- limiter/ -guard - Typ 710 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 86 to 662 F (30 to 350 C)
View Details
Thermostats - 2754730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range 32 F (0.0 C)
View Details