Johnson Controls, Inc. Datasheets for Space Heaters
Space heaters and room heaters are designed for use in confined areas or spaces. They do not emit hazardous pollutants or noxious fumes, and are generally portable.
Space Heaters: Learn more
| Product Name | Notes |
|---|---|
| An extensive variety of components provide a flexible and versatile fan coil unit to meet the needs of any building. Plus, the variety of options available with FCC units is... | |
| Choose between a flat top, slope top, or concealed vertical floor-mounted fan coil unit. All are AHRI certified to ensure reliable performance. Units offer a 3-speed direct-drive motor in either... | |
| Johnson Controls FN Series horizontal, high-performance, fan-coil units provide maximum performance while the unit’s array of options and number of available sizes render unparalleled flexibility. FEATURES AND BENEFITS Optimized performance... | |
| Low profile vertical fan-coil units offer optimized performance, flexible design, choice of controls and more, to offer excellent performance and indoor air quality. FEATURES AND BENEFITS Optimized performance – ARI-440... | |
| The FW vertical low-profile fan coil has raised the bar by lowering the power consumption required. The vertical floor mounted unit’s impressive list of standard features provides unparalleled design flexibility. |