Johnson Controls, Inc. Dual Temperature Thermostat

Description
The T-4506 Thermostat is a high volume output, dual temperature, dual dial thermostat. The T-4506 provides individual day and night, or two set point temperature control. FEATURES AND BENEFITS Available in Direct Acting (DIR) and Reverse Acting (REV) models Includes Fahrenheit dial Direct acting available in vertical or horizontal model Reverse acting available in horizontal model Available with optional manual indexing switch that permits you to restore the day temperature of the individual thermostat without affecting the other system thermostats Indexing switch can be unlatched manually or will automatically reset with the day cycle Sensitivity Adjustable from .75 to 4.0 psig/°F (9 to 50 kPa/°C) Factory set at approximately 2.5 psig/°F (32 kPa/°C) Flow Capacity 400 SCIM (107 mL/s) Air Consumption 20 SCIM (5 mL/s) Supply Pressure 13 to 25 psig (91 to 175 kPa) Nominal Day 15 psig (105 kPa) Nominal Night 20 psig (140 kPa) Dial Range 55 to 85°F (Two Dials) Air Connections Two (Supply and Output) Special Feature Optional Manual Indexing Switch
Description
The T-4506 Thermostat is a high volume output, dual temperature, dual dial thermostat. The T-4506 provides individual day and night, or two set point temperature control. FEATURES AND BENEFITS Available in Direct Acting (DIR) and Reverse Acting (REV) models Includes Fahrenheit dial Direct acting available in vertical or horizontal model Reverse acting available in horizontal model Available with optional manual indexing switch that permits you to restore the day temperature of the individual thermostat without affecting the other system thermostats Indexing switch can be unlatched manually or will automatically reset with the day cycle Sensitivity Adjustable from .75 to 4.0 psig/°F (9 to 50 kPa/°C) Factory set at approximately 2.5 psig/°F (32 kPa/°C) Flow Capacity 400 SCIM (107 mL/s) Air Consumption 20 SCIM (5 mL/s) Supply Pressure 13 to 25 psig (91 to 175 kPa) Nominal Day 15 psig (105 kPa) Nominal Night 20 psig (140 kPa) Dial Range 55 to 85°F (Two Dials) Air Connections Two (Supply and Output) Special Feature Optional Manual Indexing Switch

Suppliers

Company
Product
Description
Supplier Links
Dual Temperature Thermostat -  - Johnson Controls, Inc.
Milwaukee, WI, USA
Dual Temperature Thermostat
Dual Temperature Thermostat
The T-4506 Thermostat is a high volume output, dual temperature, dual dial thermostat. The T-4506 provides individual day and night, or two set point temperature control. FEATURES AND BENEFITS Available in Direct Acting (DIR) and Reverse Acting (REV) models Includes Fahrenheit dial Direct acting available in vertical or horizontal model Reverse acting available in horizontal model Available with optional manual indexing switch that permits you to restore the day temperature of the individual thermostat without affecting the other system thermostats Indexing switch can be unlatched manually or will automatically reset with the day cycle Sensitivity Adjustable from .75 to 4.0 psig/°F (9 to 50 kPa/°C) Factory set at approximately 2.5 psig/°F (32 kPa/°C) Flow Capacity 400 SCIM (107 mL/s) Air Consumption 20 SCIM (5 mL/s) Supply Pressure 13 to 25 psig (91 to 175 kPa) Nominal Day 15 psig (105 kPa) Nominal Night 20 psig (140 kPa) Dial Range 55 to 85°F (Two Dials) Air Connections Two (Supply and Output) Special Feature Optional Manual Indexing Switch

The T-4506 Thermostat is a high volume output, dual temperature, dual dial thermostat. The T-4506 provides individual day and night, or two set point temperature control.

FEATURES AND BENEFITS

  • Available in Direct Acting (DIR) and Reverse Acting (REV) models
  • Includes Fahrenheit dial
  • Direct acting available in vertical or horizontal model
  • Reverse acting available in horizontal model
  • Available with optional manual indexing switch that permits you to restore the day temperature of the individual thermostat without affecting the other system thermostats
  • Indexing switch can be unlatched manually or will automatically reset with the day cycle
  • Sensitivity Adjustable from .75 to 4.0 psig/°F (9 to 50 kPa/°C)
  • Factory set at approximately 2.5 psig/°F (32 kPa/°C)
  • Flow Capacity 400 SCIM (107 mL/s)
  • Air Consumption 20 SCIM (5 mL/s)
  • Supply Pressure 13 to 25 psig (91 to 175 kPa) Nominal Day 15 psig (105 kPa) Nominal Night 20 psig (140 kPa)
  • Dial Range 55 to 85°F (Two Dials)
  • Air Connections Two (Supply and Output)
  • Special Feature Optional Manual Indexing Switch
Supplier's Site

Technical Specifications

  Johnson Controls, Inc.
Product Category Thermostats
Product Name Dual Temperature Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Thermostats - B-1009N -  - VICFUSE
Specs
Voltage 12 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details