Johnson Controls, Inc. Single Temperature Low Volume Output Thermostat

Description
The T-4100 Thermostat is a low volume output, single temperature thermostat. FEATURES AND BENEFITS Mounts vertically Provided with exposed or concealed set point adjustment Available as Direct Acting (DIR) or Reverse Acting (REV) model Includes standard Fahrenheit and Celsius thermometer Requires only one air connection with the use of a remote restrictor Sensitivity Adjustable from 1 to 3 psig/°F (12 to 38 kPa/°C) Factory set at approximately 2.5 psig/°F (32 kPa/°C) Flow Capacity 45 SCIM (12 mL/s) with .007 in. Restrictor 25 SCIM (7 mL/s) with .005 in. Restrictor Air Consumption 45 SCIM (12 mL/s) or 25 SCIM (7 mL/s) depending on Restrictor Supply Pressure 13 to 25 psig (91 to 175 kPa) nominal 20 psig (140 kPa) Dial Range 55 to 85°F or 12 to 28°C Air Connections One Restricted Supply/Output
Description
The T-4100 Thermostat is a low volume output, single temperature thermostat. FEATURES AND BENEFITS Mounts vertically Provided with exposed or concealed set point adjustment Available as Direct Acting (DIR) or Reverse Acting (REV) model Includes standard Fahrenheit and Celsius thermometer Requires only one air connection with the use of a remote restrictor Sensitivity Adjustable from 1 to 3 psig/°F (12 to 38 kPa/°C) Factory set at approximately 2.5 psig/°F (32 kPa/°C) Flow Capacity 45 SCIM (12 mL/s) with .007 in. Restrictor 25 SCIM (7 mL/s) with .005 in. Restrictor Air Consumption 45 SCIM (12 mL/s) or 25 SCIM (7 mL/s) depending on Restrictor Supply Pressure 13 to 25 psig (91 to 175 kPa) nominal 20 psig (140 kPa) Dial Range 55 to 85°F or 12 to 28°C Air Connections One Restricted Supply/Output

Suppliers

Company
Product
Description
Supplier Links
Single Temperature Low Volume Output Thermostat -  - Johnson Controls, Inc.
Milwaukee, WI, USA
Single Temperature Low Volume Output Thermostat
Single Temperature Low Volume Output Thermostat
The T-4100 Thermostat is a low volume output, single temperature thermostat. FEATURES AND BENEFITS Mounts vertically Provided with exposed or concealed set point adjustment Available as Direct Acting (DIR) or Reverse Acting (REV) model Includes standard Fahrenheit and Celsius thermometer Requires only one air connection with the use of a remote restrictor Sensitivity Adjustable from 1 to 3 psig/°F (12 to 38 kPa/°C) Factory set at approximately 2.5 psig/°F (32 kPa/°C) Flow Capacity 45 SCIM (12 mL/s) with .007 in. Restrictor 25 SCIM (7 mL/s) with .005 in. Restrictor Air Consumption 45 SCIM (12 mL/s) or 25 SCIM (7 mL/s) depending on Restrictor Supply Pressure 13 to 25 psig (91 to 175 kPa) nominal 20 psig (140 kPa) Dial Range 55 to 85°F or 12 to 28°C Air Connections One Restricted Supply/Output

The T-4100 Thermostat is a low volume output, single temperature thermostat.

FEATURES AND BENEFITS

  • Mounts vertically
  • Provided with exposed or concealed set point adjustment
  • Available as Direct Acting (DIR) or Reverse Acting (REV) model
  • Includes standard Fahrenheit and Celsius thermometer
  • Requires only one air connection with the use of a remote restrictor
  • Sensitivity Adjustable from 1 to 3 psig/°F (12 to 38 kPa/°C)
  • Factory set at approximately 2.5 psig/°F (32 kPa/°C)
  • Flow Capacity 45 SCIM (12 mL/s) with .007 in. Restrictor 25 SCIM (7 mL/s) with .005 in. Restrictor
  • Air Consumption 45 SCIM (12 mL/s) or 25 SCIM (7 mL/s) depending on Restrictor
  • Supply Pressure 13 to 25 psig (91 to 175 kPa) nominal 20 psig (140 kPa)
  • Dial Range 55 to 85°F or 12 to 28°C
  • Air Connections One Restricted Supply/Output
Supplier's Site

Technical Specifications

  Johnson Controls, Inc.
Product Category Thermostats
Product Name Single Temperature Low Volume Output Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- limiter/ -guard - Typ 710 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 86 to 662 F (30 to 350 C)
View Details
Coupling Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details