Johnson Controls, Inc. Datasheets for Chilled Beams
Chilled Beams are a type of convection HVAC system that are used to heat or cool rooms. Pipes of hot or cold water are passed through the beam. As the beam heats or cools it radiates the warmth or coolness to the surrounding air.
Chilled Beams: Learn more
| Product Name | Notes |
|---|---|
| FEATURES AND BENEFITS Excellent for call centers and open office plans Standard Features: 2-pipe sensible cooling coils, convection enhancement skirt Available Options: MPT coil connections, braided stainless steel flexible hoses,... | |
| FEATURES AND BENEFITS Excellent for call centers and open office plans Standard Features: 2-pipe sensible cooling coils, perforated grille, durable powder coat finish Available Options: Linear bar grille, MPT coil... | |
| FEATURES AND BENEFITS For bulkhead installations in hotels, dormitories and high rise residential Standard Features: 2-pipe or 4-pipe sensible cooling coils, louvered supply grille, perforated return grille Available Options: MPT... | |
| FEATURES AND BENEFITS For suspended installations in offices and open ceiling projects Standard Features: Integral coanda plates, 2-pipe or 4-pipe sensible cooling coils, perforated grille, durable powder coat finish Available... | |
| FEATURES AND BENEFITS For unique sidewall and bulkhead installations Standard Features: 2-pipe or 4-pipe sensible cooling coils, perforated return grille Available Options: Linear bar return grille, MPT coil connections, braided... | |
| FEATURES AND BENEFITS Great for classroom applications Standard Features: Condensate tray with drain connection, 2-pipe or 4-pipe sensible cooling coils, perforated grille, durable powder coat finish Available Options: Linear bar... | |
| FEATURES AND BENEFITS Healthcare, Laboratory and Office Applications Standard Features: 2-pipe or 4-pipe sensible cooling coils, perforated grille, durable powder coat finish Available Options: Linear bar grille, MPT coil connections,... | |
| FEATURES AND BENEFITS Ideal for conference room installations Standard Features: 4-way throw pattern, 2-pipe or 4-pipe sensible cooling coils, perforated grille, durable powder coat finish Available Options: Linear bar grille,... | |
| FEATURES AND BENEFITS Ideal for under sill induction unit and fan coil retrofit projects Standard Features: 2-pipe or 4-pipe sensible cooling coils Available Options: MPT coil connections, braided stainless steel... | |
| FEATURES AND BENEFITS Perfect for perimeter heating and sensible cooling Standard Features: 2-pipe or 4-pipe sensible cooling coils Available Options: MPT coil connections, braided stainless steel flexible hoses, coil drain,... |