Johnson Controls, Inc. Heating Cooling Thermostat

Description
The T-4752 Thermostat is a high volume output, heating-cooling thermostat. Provides automatic changeover between Direct Acting (DIR) and Reverse Acting (REV) when supply pressure changes from 15 to 20 psig (105 to 40 kPa). FEATURES AND BENEFITS Includes Fahrenheit dial Available in vertical or horizontal model Sensitivity Adjustable from .75 to 4.0 psig/°F (9 to 50 kPa/°C) Factory set at approximately 2.5 psig/°F (32 kPa/°C) Flow Capacity 400 SCIM (107 mL/s) Air Consumption 20 SCIM (5 mL/s) Supply Pressure 13 to 25 psig (91 to 175 kPa) Nominal Day 15 psig (105 kPa), Nominal Night 20 psig (140 kPa), Dial Range 55 to 85°F (Two Dials) Air Connections Two (Supply, and Output) Special Features Single dial adjusts both set points
Description
The T-4752 Thermostat is a high volume output, heating-cooling thermostat. Provides automatic changeover between Direct Acting (DIR) and Reverse Acting (REV) when supply pressure changes from 15 to 20 psig (105 to 40 kPa). FEATURES AND BENEFITS Includes Fahrenheit dial Available in vertical or horizontal model Sensitivity Adjustable from .75 to 4.0 psig/°F (9 to 50 kPa/°C) Factory set at approximately 2.5 psig/°F (32 kPa/°C) Flow Capacity 400 SCIM (107 mL/s) Air Consumption 20 SCIM (5 mL/s) Supply Pressure 13 to 25 psig (91 to 175 kPa) Nominal Day 15 psig (105 kPa), Nominal Night 20 psig (140 kPa), Dial Range 55 to 85°F (Two Dials) Air Connections Two (Supply, and Output) Special Features Single dial adjusts both set points

Suppliers

Company
Product
Description
Supplier Links
Heating Cooling Thermostat -  - Johnson Controls, Inc.
Milwaukee, WI, USA
Heating Cooling Thermostat
Heating Cooling Thermostat
The T-4752 Thermostat is a high volume output, heating-cooling thermostat. Provides automatic changeover between Direct Acting (DIR) and Reverse Acting (REV) when supply pressure changes from 15 to 20 psig (105 to 40 kPa). FEATURES AND BENEFITS Includes Fahrenheit dial Available in vertical or horizontal model Sensitivity Adjustable from .75 to 4.0 psig/°F (9 to 50 kPa/°C) Factory set at approximately 2.5 psig/°F (32 kPa/°C) Flow Capacity 400 SCIM (107 mL/s) Air Consumption 20 SCIM (5 mL/s) Supply Pressure 13 to 25 psig (91 to 175 kPa) Nominal Day 15 psig (105 kPa), Nominal Night 20 psig (140 kPa), Dial Range 55 to 85°F (Two Dials) Air Connections Two (Supply, and Output) Special Features Single dial adjusts both set points

The T-4752 Thermostat is a high volume output, heating-cooling thermostat. Provides automatic changeover between Direct Acting (DIR) and Reverse Acting (REV) when supply pressure changes from 15 to 20 psig (105 to 40 kPa).

FEATURES AND BENEFITS

  • Includes Fahrenheit dial
  • Available in vertical or horizontal model
  • Sensitivity Adjustable from .75 to 4.0 psig/°F (9 to 50 kPa/°C)
  • Factory set at approximately 2.5 psig/°F (32 kPa/°C)
  • Flow Capacity 400 SCIM (107 mL/s)
  • Air Consumption 20 SCIM (5 mL/s)
  • Supply Pressure 13 to 25 psig (91 to 175 kPa) Nominal Day 15 psig (105 kPa), Nominal Night 20 psig (140 kPa),
  • Dial Range 55 to 85°F (Two Dials)
  • Air Connections Two (Supply, and Output)
  • Special Features Single dial adjusts both set points
Supplier's Site

Technical Specifications

  Johnson Controls, Inc.
Product Category Thermostats
Product Name Heating Cooling Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products