The Model AP5010B Antenna positioner is heavy-duty non-conductive support and positioner for the AR RF/Microwave Instrumentation ATR26M6G, ATR26M6G-1, ATR26M1G, or ATR26M250 high gain log-periodic antennas. Includes locking casters, with leveling feet, for easy movement in a shielded room or open site testing, the AP5010B allows the test engineer to position the antenna for either vertical or horizontal polarization as well as permitting the antenna to be tilted 30 degrees. The height adjustment is from 2.07 meters to 3.31 meters, measured from the floor to the centerline of the antenna. The base leg adjustment is from 1.53 meters overall to 2.04 meters. The primary structure of the AP5010B is constructed of Fiberglas, PVC, Delrin, and Nylatron and the weight of the unit without an antenna is approximately 45 kg (98 lbs). The AP5010B is equipped with 4” neoprene swivel casters with brakes. The AP5010BM1 is equipped with 6” heavy-duty semi-pneumatic swivel casters with brakes. Optional mast extensions are available for custom applications.
The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
| AR RF/Microwave Instrumentation | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | ap5010b |
| Product Name | Positioner for models ATR26M6G, ATR26M6G-1, ATR26M1G and ATR26M250 |