Complete Testing Solutions to the following standards:
The Model CI00402 is a fully self-contained state-of-the-art system designed to test RF Conducted Immunity. The system contains a signal generator, spectrum analyzer, 100W nominal AR amplifier, a 10 kHz to 400MHz directional coupler, and emcware® control software. Everything is contained in a single housing, which eliminates setup issues. This system provides the versatility needed for every test laboratory and equipment manufacturer. The RF amplifier, signal generator, and spectrum analyzer can be used independently of the system. If special needs arise or standards were to change a larger amplifier can be connected to the system. The use of spectrum analyzer and signal generator may also be controlled by software.
Option 1 adds data acquisition capability. Option 2 provides a laptop PC. Option 3 is a lower-cost solution providing all the functions and features of the full CI00402 base model without the cost of the internal amplifier.
The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
| AR RF/Microwave Instrumentation | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | ci00402 |
| Product Name | RF Conducted Immunity Testing to IEC, Military & Automotive Standards |