The Model AA18G26 is a solid-state, air-cooled, broadband field generating system designed for applications where low-level, high-frequency fields are required. Included is a tripod-mountable amplifier/antenna field generating unit.
The Model AA18G26, when used with an external signal generator, will provide a minimum of 20 V/m or 50 V/m field strength at a distance of 1 meter. The AA1000 is recommended for providing DC power, RF signal routing, and fault detection to the AA18G26. The AA18G26 is protected from over-temperature through forced-air cooling.
| AR RF/Microwave Instrumentation | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | aa18g26-50 |
| Product Name | Solid State Field Generating Systems |